The CD40109BF from Texas Instruments is a highly versatile quad low-to-high voltage level shifter, designed to address the need for interfacing logic circuits operating at different voltage levels. This integrated circuit is part of the CD4000 series, a well-known line of CMOS logic ICs, and is particularly useful for mixed-voltage applications where signal integrity is crucial.
Each of the four independent level shifters in the CD40109BF can convert low-voltage logic levels to higher voltage levels, allowing for seamless communication between devices operating at different voltages. The device is capable of shifting from levels as low as 3V up to levels as high as 18V, making it a versatile choice for a wide range of applications, from consumer electronics to industrial automation systems.
Key Features:
- Voltage Range: Capable of shifting logic levels from as low as 3V to as high as 18V.
- Quad Channels: Features four independent level shifting channels for multiple conversions.
- Bidirectional Operation: Designed for bidirectional level shifting, allowing for dual-purpose use in circuits.
- High Output Current: Capable of driving high-level output currents, suitable for driving various loads.
- Low Power Consumption: CMOS technology ensures low power dissipation, enhancing battery life in portable applications.
The CD40109BF's bidirectional nature means that each level shifter can be used in either direction, providing flexibility in design and simplifying inventory management. Furthermore, the high output current capability of the CD40109BF allows it to drive LEDs, relays, and other peripheral devices directly, which can reduce component count and system complexity.
Overall, the CD40109BF is a reliable and efficient solution for systems that require level translation between low-voltage and high-voltage logic circuits. Its robust design and ease of use make it an excellent choice for designers looking to create interfaces between microcontrollers and peripherals or between different logic families within a system.