The LT1126CS8#PBF is a high-performance operational amplifier from Linear Technology, designed to offer exceptional precision and low noise characteristics. This op-amp is well-suited for applications requiring high speed and accuracy, such as medical instrumentation, professional audio equipment, and test equipment.
Key Features
- Precision Performance: With a low offset voltage and drift, the LT1126 ensures high accuracy in measurement and signal processing applications.
- Low Noise: The device exhibits an ultra-low noise density, making it ideal for audio amplification and sensitive transducer amplifiers.
- High Speed: The fast slew rate and wide bandwidth allow the LT1126 to handle rapid signal changes with ease, providing reliable performance in high-speed data acquisition systems.
- Stable Operation: The operational amplifier is designed for stability with capacitive loads, ensuring consistent performance across a range of conditions.
- Power Efficiency: With its low supply current, the LT1126 is suitable for battery-powered devices and other power-sensitive applications.
Applications
- Medical Instrumentation
- Professional Audio Equipment
- Test and Measurement Systems
- Data Acquisition
- Active Filters
- Precision Instrumentation
Product Specifications
| Parameter |
Value |
| Package Type |
SO-8 |
| Supply Voltage Range |
±2.5V to ±15V |
| Input Offset Voltage |
40µV Max |
| Input Offset Voltage Drift |
0.3µV/°C Max |
| Noise Voltage Density |
3nV/√Hz Typ at 1kHz |
| Slew Rate |
4.5V/µs Min |
| Gain Bandwidth Product |
20MHz Typ |
The LT1126CS8#PBF is a testament to Linear Technology's commitment to providing high-quality, precision components for advanced electronic systems. Its robust design and impressive specifications make it a top choice for designers looking to enhance the performance of their high-fidelity systems.