Products specifications Report Issue?

Reference Date Code 14+
Reference case SSOP52
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 716693-TLE7718G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE7718G CAD Model

Description

The TLE7718G is a multi-channel power supply IC from Infineon Technologies, specifically designed for automotive applications. It integrates multiple voltage regulators and monitoring functions to provide a complete power management solution for microcontrollers and other automotive electronic systems. This IC is known for its robust performance, safety features, and ability to operate in harsh automotive environments.

Applications:

  • Automotive Body Control Modules: Powers and manages various functions in body control modules.
  • Instrument Clusters: Provides stable voltage supplies for automotive instrument clusters.
  • Advanced Driver Assistance Systems (ADAS): Powers key components in ADAS applications.
  • Engine Management Systems: Used for voltage regulation and monitoring in engine control units.
  • Transmission Control Units: Provides power management for transmission control systems.

Features:

  • Multiple Voltage Regulators: Integrates multiple LDO regulators for various voltage domains.
  • Overvoltage and Undervoltage Protection: Protects connected components from voltage fluctuations.
  • Overtemperature Protection: Shuts down the device to prevent damage from overheating.
  • Watchdog Timer: Monitors the microcontroller's operation and resets it if necessary.
  • Diagnostic Features: Provides diagnostic information for system monitoring and fault detection.

Benefits:

  • Integrated Solution: Reduces the number of external components required.
  • Enhanced System Reliability: Provides robust protection against voltage and temperature extremes.
  • Improved Safety: Features like the watchdog timer enhance system safety.
  • Simplified Design: Simplifies the design process with its integrated features.
  • Automotive Compliant: Meets the stringent requirements of automotive applications.

Additional Details:

The TLE7718G power supply IC is designed to meet the demanding requirements of automotive electronics. It integrates multiple voltage regulators, allowing it to power various components with different voltage requirements. The IC includes comprehensive protection features, such as overvoltage, undervoltage, and overtemperature protection, ensuring the safety and reliability of the system. The integrated watchdog timer monitors the microcontroller's operation, providing an additional layer of safety. The TLE7718G also offers diagnostic capabilities, allowing for easy system monitoring and fault detection. Infineon's TLE7718G is a robust and reliable power management solution for automotive applications, contributing to the overall safety and performance of the vehicle's electronic systems.

You May Also Be Interested in

Analog Devices Inc.
34 34, 3.2 Gbps Asynchronous Digital Crosspoint Switch
Lowest to $665.6000
ECAD model for AD8152JBPZ
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Analog Devices Inc.
Thermocouple Amplifiers With Cold Junction Compensation | IC THRMOCPLE COLD JNC COMP 8MSOP
Lowest to $7.5916
ECAD model for AD8494ARMZ
Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7
Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Advanced Power Electronics Corp.
Fast Switching Characteristic
Need more? Email Us
ECAD model for AP4800GEM

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3050 $65.7450
22+ $5.9932 $131.8504
34+ $5.8070 $197.4380
47+ $5.6194 $264.1118
60+ $5.4318 $325.9080
80+ $4.8704 $389.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention