EN
  • EN
  • DE

LT1008IN8

Part No LT1008IN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Picoamp Input Current, Microvolt Offset, Low Noise Op Amp | IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.2V/μs
Current - Input Bias 30pA
Voltage - Input Offset 30μV
Supply Current 380μA
Supply Voltage , Single/Dual (±) ±2V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LT1008
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1204675-LT1008IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1008IN8 CAD Model

Description

Introducing the LT1008IN8 Precision Operational Amplifier

The LT1008IN8 is a high-performance operational amplifier from Linear Technology, designed to cater to a wide range of applications requiring precision and stability. This operational amplifier stands out in the market with its unique combination of features that make it ideal for high-accuracy analog circuits.

The LT1008IN8 boasts an impressive low input offset voltage of only 25µV max and a low input offset voltage drift of 0.6µV/°C max, ensuring consistent performance over a wide temperature range. This level of precision is particularly valuable in critical applications such as instrumentation, data acquisition systems, and precision filters.

Furthermore, the device features a high gain-bandwidth product of 8MHz and a slew rate of 4V/µs, which enables it to handle fast signal changes efficiently, making it suitable for high-speed amplifiers and signal conditioning circuits. Its high open-loop gain ensures accurate signal amplification with minimal distortion.

The LT1008IN8 also comes with a low input bias current of 100nA max, which is especially beneficial for high impedance sensor applications and precision integrators. The low noise density of 18nV/√Hz at 1kHz minimizes the impact of electrical noise on signal integrity, thus preserving the quality of the output signal.

Designed with versatility in mind, the LT1008IN8 can operate from a single 5V supply up to ±15V dual supplies, providing flexibility in various system designs. Its robust output can drive capacitive loads up to 1000pF, which is a significant advantage when dealing with reactive components.

Encased in an 8-pin PDIP package, the LT1008IN8 ensures easy integration into your circuit designs. With its exceptional stability and low total harmonic distortion, this operational amplifier is an excellent choice for audio applications, test equipment, and all precision analog systems.

Choose the LT1008IN8 for your next project to leverage the renowned quality and performance that Linear Technology provides in its advanced semiconductor solutions.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess