EN
  • EN
  • DE

CD3217B12CACER

Part No CD3217B12CACER
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378134-CD3217B12CACER
Ultra Librarian 3D Model Ultra Librarian CD3217B12CACER CAD Model

Description

The CD3217B12CACER is a cutting-edge USB Type-C Power Delivery (PD) controller from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced integrated circuit is designed to facilitate the communication between the power source and the electronic device, ensuring that the power exchange is conducted safely and efficiently.

Key Features

  • USB Type-C and USB PD 3.0 Compatibility: The CD3217B12CACER is fully compliant with the latest USB Type-C and USB Power Delivery 3.0 standards, offering a versatile solution for managing power delivery over a USB Type-C connection.
  • Programmable Power Supply (PPS) Support: This feature allows for fine-grained control over the output voltage and current, which can be adjusted in real-time to meet the specific needs of the connected device.
  • High-Efficiency Power Conversion: TI's advanced technology ensures high efficiency in power conversion, which minimizes heat generation and maximizes battery life in portable devices.
  • Integrated Protection Features: The CD3217B12CACER is equipped with multiple protection features, including over-voltage, over-current, and over-temperature protection, safeguarding both the power source and the electronic device during operation.

Applications

The versatile nature of the CD3217B12CACER makes it ideal for a wide range of applications, particularly in areas where efficient and reliable power delivery is critical. Common applications include:

  • Notebooks and Ultrabooks
  • Tablets and Mobile Devices
  • Docking Stations
  • Monitors and Peripherals

Technical Specifications

The CD3217B12CACER operates over a wide range of input voltages and is designed to interface seamlessly with various microcontrollers and processors. It is available in a compact package, making it suitable for space-constrained applications.

Ordering and Availability

The CD3217B12CACER is available for order through Texas Instruments' official website or through authorized distributors. Detailed datasheets, technical documentation, and support resources can also be accessed to assist with the integration of this power controller into your design.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess