EN
  • EN
  • DE

F280040CPMQR

Part No F280040CPMQR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP  /  C28x series Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, C2000™ C28x Piccolo™
Package Tape & Reel (TR)
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 24
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 100K x 8
Supply Voltage - Operating 1.14V ~ 1.32V
Data Converters A/D 14x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number F280040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 1164416-F280040CPMQR
Ultra Librarian 3D Model Ultra Librarian F280040CPMQR CAD Model

Description

The Texas Instruments F280040CPMQR microcontroller is a powerful and versatile integrated circuit designed for advanced control applications. This high-performance microcontroller is part of the C2000™ 32-bit MCU family, renowned for its optimized architecture that is particularly suited for real-time control applications such as motor control, digital power supplies, and industrial automation.

Key Features

  • High-Performance Processing: Equipped with a 32-bit CPU running at up to 100MHz, the F280040CPMQR offers exceptional processing capabilities for demanding applications.
  • Advanced Control Peripherals: This microcontroller features a rich set of peripherals tailored for control applications, including high-resolution PWMs, enhanced capture modules, and ADCs with fast conversion rates.
  • Integrated Flash Memory: With built-in flash memory, the F280040CPMQR allows for reliable storage and execution of complex programs and real-time operating systems.
  • Robust Communication Interfaces: A variety of communication interfaces such as CAN, SPI, I2C, and UART ensure easy integration with a wide range of external devices and systems.
  • Safety Features: Safety-critical applications benefit from the MCU's error correction code (ECC) on both flash and RAM, as well as other safety features that enhance system reliability.

Applications

The F280040CPMQR is designed to meet the needs of a wide array of applications, particularly where precise control and high-speed processing are required. Common applications include:

  • Industrial Drives and Control Systems
  • Renewable Energy Systems
  • Automotive Control Units
  • Power Tools and Appliances
  • Robotics and Automation

With its advanced features and Texas Instruments' commitment to quality, the F280040CPMQR microcontroller is an ideal choice for engineers and developers looking to push the boundaries of control and automation technology.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4363 $52.3089
7+ $14.3067 $100.1469
11+ $13.8596 $152.4556
15+ $13.4126 $201.1890
20+ $12.9655 $259.3100
26+ $11.6242 $302.2292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess