EN
  • EN
  • DE

52808-0670

Part No 52808-0670
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 1.00mm (.039") Pitch FFC/FPC Connector, SMT, Vertical, Non-ZIF Receptacle, 6 Circuits, Lead-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1129133-52808-0670
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 52808-0670 CAD Model

Description

The 52808-0670 is a Flat Flex Cable (FFC) connector, engineered by Molex, LLC. This connector is designed to create a reliable and compact interconnection solution for FFC cables in diverse electronic applications. Its attributes make it particularly well-suited for devices requiring high-density and flexible connections.

Applications

  • Liquid Crystal Displays (LCDs)
  • Light Emitting Diode (LED) Displays
  • Digital Cameras
  • Notebook Computers
  • Tablets
  • Printers
  • Scanners

Features

  • Zero Insertion Force (ZIF): Facilitates easy and secure cable insertion and removal, reducing the risk of FFC damage.
  • Fine Pitch: Enables high-density connections, optimizing space utilization in compact devices.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes, decreasing manufacturing costs.
  • Durable Housing: Provides mechanical stability and protection against environmental influences.
  • Halogen-Free: Aligned with environmental standards, minimizing potential hazards.
  • RoHS Compliance: Adheres to the Restriction of Hazardous Substances directive, ensuring minimal use of hazardous materials.

Benefits

  • Space Optimization: Enables the miniaturization of electronic devices.
  • Consistent Connection: Ensures reliable signal and power transmission.
  • Streamlined Assembly: Simplifies manufacturing and reduces labor costs.
  • Environmentally Conscious: Reduces the utilization of hazardous materials.
  • Enhanced Design Flexibility: Supports a range of cable thicknesses and configurations.
  • Reduced Maintenance: Minimizes the need for frequent repairs and replacements due to robust construction.

Additional Details

The 52808-0670 FFC connector typically features a 0.5mm pitch. The number of circuits (contacts) is 6. It's designed for surface mount soldering to printed circuit boards (PCBs). Typically, the housing material is a high-temperature thermoplastic that can endure reflow soldering temperatures. Contact materials generally consist of phosphor bronze or copper alloy, plated with tin or gold for enhanced conductivity and corrosion resistance. The operating temperature range usually spans from -40°C to +85°C. The connector’s low-profile design ensures it adds minimal height when mounted on a PCB. It is frequently implemented in applications that demand high-speed data transmission. Accurate cable alignment is essential for optimal performance and longevity.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FFC BOTTOM 13POS 0.50MM R/A / 13 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Panasonic
CONN FPC TOP 23POS 0.3MM SMD R/A / 23 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
FLEX CABLE - AFE13T/AF13/AFE13T / 13 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 12POS 2.54MM / 12 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $2.1186
Hirose Electric Co Ltd
CONN FPC BOTTOM 37POS 0.30MM R/A / 37 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
FLEX CABLE - AFE18T/AF18/AFE18T / 18 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 8.00" (203.20mm)
Lowest to $3.1843
Amphenol
CONN FPC TOP 16POS 1.00MM R/A / 16 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
FLEX CABLE - AFE06T/AF06/AFE06T / 6 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Need more? Email Us
TE Connectivity
FLEX CABLE - AFH07T/AE07/AFH07T / 7 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 5.00" (127.00mm)
Lowest to $1.1053

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3206 $59.3110
440+ $0.2630 $115.7200
680+ $0.2548 $173.2640
940+ $0.2466 $231.8040
1,215+ $0.2384 $289.6560
1,625+ $0.2137 $347.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess