EN
  • EN
  • DE

CC8521RHAT

Part No CC8521RHAT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 40-VFQFN / Module 802.11 2.4835GHz 5000Kbps 40-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series PurePath Wireless
Packaging Reel package
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Modulation 2FSK, 8FSK
Frequency 2.4GHz
Data Rate (Maximum) 5Mbps
Power - Output 11dBm
Sensitivity -90dBm
Serial Interfaces I2C, I2S, SPI, USB
GPIO 15
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 40-VFQFN Exposed Pad
Win Source Part Number 771317-CC8521RHAT
Popularity Medium
Supply and Demand Status Limited
Family Name CC8521
Introduction Date January 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC8521RHAT CAD Model

Description

CC8521RHAT Product Image

The Texas Instruments CC8521RHAT is a state-of-the-art System-on-Chip (SoC) solution from the PurePath™ Wireless family, designed for high-quality wireless audio streaming. This innovative SoC is tailored for creating wireless audio applications such as wireless speakers, headphones, and home theater systems that demand crystal-clear sound with low latency.

Equipped with leading-edge technology, the CC8521RHAT operates in the 2.4 GHz ISM band, ensuring worldwide compatibility and enabling the creation of consumer products that can be marketed globally. The SoC utilizes a robust proprietary audio streaming protocol that ensures excellent resistance to interference and provides a high-quality audio experience without the constraints of wires.

One of the key features of the CC8521RHAT is its support for uncompressed 16-bit 48-kHz CD-quality audio, delivering a rich and detailed sound that satisfies audiophiles and casual listeners alike. Additionally, the SoC supports low-latency audio streaming, which is essential for applications such as gaming or watching movies, where audio-video synchronization is crucial.

Integration is a breeze with the CC8521RHAT, as it comes with a range of on-chip peripherals, including a flexible serial audio interface that supports I2S, Left-Justified, Right-Justified, and DSP formats. This allows for easy interfacing with various audio codecs and digital-to-analog converters (DACs). The SoC's built-in Error Correction Code (ECC) and Forward Error Correction (FEC) mechanisms also ensure the reliability and integrity of the audio data during wireless transmission.

For developers and manufacturers, Texas Instruments provides comprehensive support through detailed technical documentation, reference designs, and the PurePath Wireless Configurator software tool. This facilitates rapid development and prototyping, accelerating time-to-market for innovative wireless audio products powered by the CC8521RHAT.

Overall, the Texas Instruments CC8521RHAT PurePath™ Wireless Audio SoC is a powerful and flexible solution for next-generation wireless audio systems, offering premium sound quality, ease of integration, and a robust design that stands up to the demands of modern wireless audio applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3705 $56.2230
14+ $7.6887 $107.6418
21+ $7.4484 $156.4164
28+ $7.2081 $201.8268
36+ $6.9679 $250.8444
49+ $6.2470 $306.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess