EN
  • EN
  • DE

CD4060BM

Part No CD4060BM
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 14-BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 12 MHz
Trigger Type Negative Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4060
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577015-CD4060BM
Ultra Librarian 3D Model Ultra Librarian CD4060BM CAD Model

Description

CD4060BM Integrated Circuit by Texas Instruments

The CD4060BM is a highly versatile integrated circuit from Texas Instruments, designed to serve a wide array of applications in the electronics industry. This IC is a 14-stage ripple-carry binary counter/divider and oscillator, which is part of the 4000 series CMOS logic family. It is well-suited for use in time-delay systems, counters, and oscillator applications due to its robust design and functionality.

At the heart of the CD4060BM lies a built-in oscillator that is stable and precise. The oscillator configuration allows for a variety of RC (resistor/capacitor) networks to be connected, providing users with a range of timing elements. This feature makes the CD4060BM ideal for implementing custom timing sequences and frequency generation, with the added benefit of minimal external components required.

The counter advances on the negative-going edge of the oscillator’s waveform, which ensures reliable and predictable operation. This binary counter features 14 stages, which means it can count from 0 to 16383 (2^14 - 1) before resetting to zero. This wide range of counts makes it suitable for long-duration timing, while its division capability allows for frequency division with a high degree of accuracy.

Manufactured with high-standard CMOS technology, the CD4060BM boasts a low power consumption, which is a critical attribute for battery-operated devices. It is also characterized by a wide operating voltage range from 3V to 18V, making it adaptable to various power supply requirements. The device comes in a compact SOIC package, ensuring it takes up minimal space on a printed circuit board (PCB).

For ease of integration into various projects, the CD4060BM is fully static operation and features buffered inputs and outputs. This ensures that the device can interface with other components in a system without the need for additional buffering or level shifting. The IC is also compatible with TTL (Transistor-Transistor Logic) devices, which expands its utility in mixed-technology systems.

In summary, the CD4060BM from Texas Instruments is a reliable and flexible solution for designers looking to implement timing or counting functions in their electronic projects. With its built-in oscillator, wide voltage range, and low power consumption, it is an excellent choice for a multitude of applications.

You May Also Be Interested in

NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5390 $51.2050
230+ $0.4423 $101.7290
355+ $0.4285 $152.1175
485+ $0.4146 $201.0810
625+ $0.4008 $250.5000
835+ $0.3594 $300.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess