EN
  • EN
  • DE

CC3220MODASM2MONR

Part No CC3220MODASM2MONR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU WIFI 63SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 34 Weeks
Features IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
Manufacturer Texas Instruments
Series SimpleLink™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 63-SMD Module
Family Name CC3220
MSL Level 3 (168 Hours)
REACH Status REACH info available upon request
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number CC3220MODASM2MONR-ND, 296-47159-2, 296-47159-1, 296-47159-6
Quantity per package 600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866025-CC3220MODASM2MONR
Ultra Librarian 3D Model Ultra Librarian CC3220MODASM2MONR CAD Model

Description

Introducing the CC3220MODASM2MONR from Texas Instruments

The CC3220MODASM2MONR is a state-of-the-art wireless module brought to you by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This advanced module is part of the SimpleLink™ microcontroller (MCU) platform, which is engineered to enhance connectivity and IoT applications. It is designed to support a wide range of applications, from home automation and security to industrial control and smart energy.

At the heart of the CC3220MODASM2MONR module is a high-performance ARM® Cortex®-M4 microcontroller with a clock speed of up to 80 MHz. This powerful MCU is coupled with built-in memory, featuring 1MB of flash and 256KB of RAM, which provides ample space for application code and data storage.

One of the standout features of this module is its integrated wireless network processor. The CC3220MODASM2MONR offers dual-band Wi-Fi connectivity, supporting both 2.4 GHz and 5 GHz frequencies. This ensures reliable and fast wireless communication, which is essential for modern IoT devices that require constant connectivity.

Security is a paramount concern in the world of connected devices, and the CC3220MODASM2MONR addresses this with robust security features. The module includes hardware-based security features such as encrypted flash, secure boot, and a networking security engine. These features provide a solid foundation for secure IoT applications, protecting against threats and ensuring the integrity of data transmission.

For developers, the CC3220MODASM2MONR is supported by TI's extensive software ecosystem. This includes the SimpleLink SDK, which offers sample applications, drivers, and libraries to accelerate the development process. Additionally, the module is compatible with the TI Cloud development tools, allowing for seamless programming and debugging over the cloud.

The CC3220MODASM2MONR is not only powerful but also designed for ease of use. It comes in a compact form factor with a certified RF design that reduces development time and simplifies the process of integrating wireless capabilities into your products. Whether you're creating smart appliances, wireless sensors, or any other connected device, the CC3220MODASM2MONR module from Texas Instruments is a reliable and versatile choice that will help bring your innovative ideas to life.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4312 $57.1560
11+ $9.3795 $103.1745
17+ $9.0864 $154.4688
23+ $8.7933 $202.2459
30+ $8.5002 $255.0060
40+ $7.6208 $304.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess