EN
  • EN
  • DE

CC8531RHAT

Part No CC8531RHAT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 40VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series PurePath™ Wireless
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Modulation 2FSK, 8FSK
Frequency 2.4GHz
Data Rate (Max) 5Mbps
Power - Output 11dBm
Sensitivity -90dBm
Serial Interfaces I2C, I2S, SPI, USB
GPIO 15
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number CC8531
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576783-CC8531RHAT
Ultra Librarian 3D Model Ultra Librarian CC8531RHAT CAD Model

Description

The CC8531RHAT is a state-of-the-art wireless audio SoC (System on Chip) from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed to provide high-quality, low-latency audio streaming, this powerful chip is an ideal solution for a variety of audio applications, including wireless speakers, headphones, and audio distribution systems.

Key Features

  • PurePath Wireless Technology: TI's PurePath Wireless technology ensures crystal-clear audio streaming with minimal interference, providing an exceptional listening experience.
  • 2.4 GHz Operation: Operating in the globally accepted 2.4 GHz ISM band, the CC8531RHAT offers robust connectivity and is designed to coexist with other wireless technologies, such as Wi-Fi and Bluetooth.
  • Advanced Audio Processing: With built-in audio processing capabilities, this SoC can handle a variety of audio codecs and formats, ensuring compatibility with a wide range of audio sources.
  • Low Power Consumption: The CC8531RHAT is engineered for efficiency, offering low power consumption to maximize battery life in portable devices.
  • Easy Integration: The chip's compact form factor and comprehensive development support simplify integration into existing and new product designs.

Applications

The versatility of the CC8531RHAT makes it suitable for a broad spectrum of audio applications. It is particularly beneficial in scenarios where wireless audio streaming is paramount. Some common use cases include:

  • Wireless Stereo Headphones
  • Wireless Speakers and Soundbars
  • Home Entertainment Systems
  • Multi-room Audio Systems

Technical Specifications

The CC8531RHAT is packed with technical features that ensure it meets the requirements of even the most demanding audio applications. It supports a variety of audio data rates and offers excellent range and reliability. The chip is also compliant with international regulatory standards, making it a suitable choice for global deployment.

Conclusion

With its combination of advanced audio streaming capabilities, low power consumption, and ease of integration, the CC8531RHAT from Texas Instruments stands out as a premier solution for high-quality wireless audio products. Whether for personal entertainment or professional audio distribution, this SoC is designed to deliver a superior audio experience.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7935 $54.3480
18+ $5.5742 $100.3356
28+ $5.4000 $151.2000
39+ $5.2258 $203.8062
50+ $5.0516 $252.5800
67+ $4.5290 $303.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess