EN
  • EN
  • DE

ADF7025BCPZ

Part No ADF7025BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK
Frequency 431MHz to 464MHz, 862MHz to 870MHz, 902MHz to 928MHz
Data Rate (Max) 384kbps
Power - Output 13dBm (Max)
Sensitivity -104.2dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.3 V to 3.6 V
Current - Receiving 19mA to 21mA
Current - Transmitting 14.6mA to 28mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-VFQFN Exposed Pad, CSP
Win Source Part Number 1014219-ADF7025BCPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF7025BCPZ CAD Model

Description

The ADF7025BCPZ is a cutting-edge, high-performance, low-power transceiver designed by Analog Devices Inc., a leader in the field of high-performance semiconductors. This product is specifically engineered to cater to the demanding requirements of modern wireless communication systems.

Key Features

  • Frequency Range: The ADF7025BCPZ operates over a wide frequency range, making it suitable for a variety of applications in the VHF and UHF bands.
  • Modulation Flexibility: It supports multiple modulation schemes including 2-FSK, 3-FSK, 4-FSK, GFSK, OOK, and GOOK, providing versatility for different communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered devices, ensuring longer operational life and reduced power costs.
  • High Integration: The ADF7025BCPZ integrates a voltage-controlled oscillator (VCO), frequency synthesizer, and a fully integrated IF filter, which reduces the need for external components and simplifies design.
  • Programmable Output Power: Its output power is programmable, allowing for optimal adjustment to meet specific system requirements and regulatory standards.

Applications

The versatile nature of the ADF7025BCPZ makes it suitable for a wide range of applications, including:

  • Industrial and Consumer Wireless Data Links
  • Wireless Metering and Telemetry
  • Wireless Alarm and Security Systems
  • Home and Building Automation
  • Remote Control Systems

Technical Specifications

Parameter Value
Package/Case 32-VFQFN Exposed Pad, CSP
Supply Voltage 2.3 V to 3.6 V
Operating Temperature -40°C to +85°C
Data Rate Up to 200 kbps

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The ADF7025BCPZ is built to meet rigorous industry standards, ensuring performance and durability for the most challenging applications.

You May Also Be Interested in

NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8845 $58.6140
29+ $4.0079 $116.2291
45+ $3.8831 $174.7395
62+ $3.7584 $233.0208
80+ $3.6325 $290.6000
107+ $3.2571 $348.5097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess