EN
  • EN
  • DE

LTC5800IWR-IPMA#PBF

Part No LTC5800IWR-IPMA#PBF
Manufacturer Linear Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 72-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol 6LoWPAN
Frequency 2.4GHz
Data Rate (Max) 250kbps
Power - Output 8dBm
Sensitivity -95dBm
Memory Size 512kB Flash, 72kB SRAM
Serial Interfaces I2C, JTAG, SPI, UART
GPIO 27
Supply Voltage - Operating 2.1 V to 3.76 V
Current - Receiving 4.5mA
Current - Transmitting 5.4mA to 9.7mA
Temperature Range - Operating -40°C to 85°C
Dimension 72-VFQFN Exposed Pad
Win Source Part Number 1063783-LTC5800IWR-IPMA#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC5800IWR-IPMA#PBF CAD Model

Description

The LTC5800IWR-IPMA#PBF is a high-performance, highly integrated wireless microcontroller (MCU) from Linear Technology, designed to serve as the core of Internet of Things (IoT) devices and sensor networks. This product is part of Linear Technology's SmartMesh IP™ product line, which provides reliable, low-power wireless mesh networking with industrial-grade security features.

Key Features

  • Wireless Capabilities: Equipped with a 2.4 GHz IEEE 802.15.4E compliant transceiver, the LTC5800IWR-IPMA#PBF provides robust and secure wireless communication suitable for complex network topologies.
  • Network Performance: The device supports SmartMesh IP™ networking, which ensures high data reliability (>99.999%) and low power consumption, making it ideal for battery-powered applications.
  • Security: Advanced security features, including AES-128 bit encryption, ensure secure data transmission and protect against unauthorized access.
  • Integration: This MCU integrates a powerful ARM Cortex-M3 processor, allowing for efficient processing of complex algorithms and applications directly on the device.
  • Temperature Range: The product is designed to operate reliably in extreme temperature conditions, with an industrial temperature range from -40°C to +85°C.
  • Packaging: LTC5800IWR-IPMA#PBF comes in a compact QFN package, which is suitable for space-constrained applications.

Applications

The LTC5800IWR-IPMA#PBF is ideal for a wide range of applications, including:

  • Industrial monitoring and control
  • Building automation and HVAC systems
  • Wireless sensor networks
  • Smart energy and utility metering
  • Asset tracking and logistics

Conclusion

With its robust wireless capabilities, strong security features, and high level of integration, the LTC5800IWR-IPMA#PBF from Linear Technology is an excellent choice for developers looking to create reliable, secure, and power-efficient IoT devices. Whether for industrial, commercial, or consumer applications, this product provides a solid foundation for a wide range of wireless connectivity solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.6810 $52.6810
3+ $43.2255 $129.6765
4+ $41.8747 $167.4988
5+ $40.5239 $202.6195
7+ $39.1731 $274.2117
9+ $35.1207 $316.0863
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess