EN
  • EN
  • DE

AD9363BBCZ

Part No AD9363BBCZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description 2 RX BY 2 TX LTE FEMTO TRANSCEIV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Type TxRx Only
RF Family/Standard Cellular
Protocol GSM
Modulation OFDM
Frequency 325MHz ~ 3.8GHz
Power - Output 8dBm
Serial Interfaces SPI
Voltage - Supply 1.267V ~ 1.33V
Current - Receiving 0.2mA ~ 1.02A
Current - Transmitting 0.2mA ~ 1.02A
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 144-LFBGA, CSPBGA
Supplier Device Package 144-CSPBGA (10x10)
Base Product Number AD9363
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 713365-AD9363BBCZ
Ultra Librarian 3D Model Ultra Librarian AD9363BBCZ CAD Model

Description

AD9363BBCZ - RF Agile Transceiver™

The AD9363BBCZ from Analog Devices Inc. is a highly versatile, integrated RF Agile Transceiver™ designed for use in 3G and 4G base station applications. Its broad functionality and flexibility make it ideal for a wide range of wireless communication systems.

Key Features

  • Frequency Range: 325 MHz to 3.8 GHz
  • Channel Bandwidth: 200 kHz to 20 MHz
  • Integrated 2x2 MIMO support
  • Fully integrated RF front end
  • Low power consumption
  • Programmable digital filters
  • Support for FDD and TDD operation
  • Simple digital interface for control and data

Product Overview

The AD9363BBCZ is a single-chip solution that includes an RF front end, flexible mixing, filtering, and gain control, making it an ideal choice for a range of applications including small cell and enterprise femtocells, point to point communication systems, and test equipment. The device is capable of supporting both Frequency Division Duplexing (FDD) and Time Division Duplexing (TDD) operations, which, coupled with its wide frequency range, allows for versatile deployment across various communication standards.

With its integrated 2x2 MIMO support, the AD9363BBCZ facilitates improved data throughput and range without additional RF hardware complexity. The transceiver's low power consumption is critical for remote and battery-operated systems, where power efficiency is a key concern.

The device also features programmable digital filters, which allow for bandwidth optimization based on the specific needs of the application. The simple digital interface ensures ease of programming and interfacing with a variety of baseband processors.

Applications

  • Wireless infrastructure (3G, 4G base stations)
  • Point to point communication systems
  • Remote radio heads
  • Wireless backhaul
  • Software-defined radios
  • General-purpose RF applications

Overall, the AD9363BBCZ transceiver from Analog Devices Inc. provides a compact, cost-effective RF solution that brings high performance and versatility to a variety of wireless applications.

You May Also Be Interested in

Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
STMicroelectronics
RF_MMWAVE
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,608 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess