EN
  • EN
  • DE

CC2564BYFVT

Part No CC2564BYFVT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX BLUETOOTH 54BGA / IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 54-UFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tape & Reel
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation GFSK, GMSK
Frequency 2.4GHz
Data Rate (Max) 4Mbps
Power - Output 12dBm
Sensitivity -95dBm
Serial Interfaces I2S, UART
Voltage - Supply 2.2V ~ 4.8V
Current - Receiving 40.5mA ~ 41.2mA
Current - Transmitting 40.5mA ~ 41.2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 54-UFBGA, DSBGA
Supplier Device Package 54-DSBGA (2.93x3.27)
Base Product Number CC2564
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1348991-CC2564BYFVT
Ultra Librarian 3D Model Ultra Librarian CC2564BYFVT CAD Model

Description

CC2564BYFVT Bluetooth Controller

The CC2564BYFVT from Texas Instruments is a highly integrated Bluetooth controller that provides a comprehensive solution for wireless communication. This device is designed to support Bluetooth Basic Rate (BR), Enhanced Data Rate (EDR), and Low Energy (LE) modes, making it versatile for a wide range of applications in the consumer electronics, automotive, and industrial sectors.

With its dual-mode capability, the CC2564BYFVT is capable of managing multiple connections simultaneously, offering robust connectivity for complex wireless systems. The controller integrates a powerful ARM Cortex-M3 processor, providing efficient processing capabilities for the Bluetooth stack and user applications.

The module's RF performance is optimized for low power consumption, extending the battery life of portable devices. It also features an excellent receiver sensitivity, which enhances the range and reliability of wireless connections. The device comes in a compact QFN package, which is ideal for space-constrained applications.

Developers can take advantage of the rich set of profiles provided by the Texas Instruments Bluetooth stack, which includes support for Serial Port Profile (SPP), Audio/Video Remote Control Profile (AVRCP), Advanced Audio Distribution Profile (A2DP), and more. This allows for easy integration of the CC2564BYFVT into audio streaming, remote control, and other interactive applications.

Furthermore, the CC2564BYFVT is equipped with an advanced audio codec interface that supports high-quality audio applications. This feature, combined with A2DP profile support, makes it an excellent choice for wireless speakers, headsets, and hands-free car kits.

For developers looking to accelerate their product development, Texas Instruments offers comprehensive development kits and design resources, including reference designs, software development kits (SDKs), and technical documentation. This ensures a smooth development process and a quick time-to-market for products powered by the CC2564BYFVT.

In summary, the CC2564BYFVT Bluetooth controller from Texas Instruments stands out as a powerful, efficient, and versatile solution for adding Bluetooth connectivity to a plethora of devices, with its strong emphasis on audio quality, power efficiency, and ease of integration.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1692 $52.0608
57+ $1.7798 $101.4486
87+ $1.7242 $150.0054
120+ $1.6686 $200.2320
155+ $1.6130 $250.0150
208+ $1.4461 $300.7888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess