EN
  • EN
  • DE

BCM4334WKUBGT

Part No BCM4334WKUBGT
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLE/WIFI 109WLBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Cypress Semiconductor Corp
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v4.0
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.4GHz
Data Rate (Max) 150Mbps
Power - Output 11dBm
Sensitivity -95.5dBm
Memory Size 640kB ROM, 512kB SRAM
Serial Interfaces I2S, SPI, UART
GPIO 8
Supply Voltage - Operating 1.2 V to 3.3 V
Current - Receiving 39mA
Current - Transmitting 60mA
Temperature Range - Operating -30°C to 85°C
Dimension 109-UFBGA, WLBGA
Win Source Part Number 1022569-BCM4334WKUBGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM4334WKUBGT CAD Model

Description

The Cypress Semiconductor Corp BCM4334WKUBGT is a TxRx + MCU type IC that operates @ a frequency of 2.4GHz.

  • Frequency: 2.4GHz
  • Protocols: 802.11b/g/n and Bluetooth v4.0
  • Memory Size: 640kB ROM and 512kB SRAM
  • Power Output: 11dBm
  • Sensitivity: -95.5dBm
  • Maximum Data Rate: 150Mbps
  • Current (Receiving): 39mA
  • RF Family/Standard: Bluetooth and WiFi
  • Modulation: 8DPSK, DQPSK, and GFSK
  • Serial Interfaces: I2S, SPI, and UART
  • GPIO: 8
  • Current (Transmitting): 60mA
  • Win Source Part Number: 472011
  • Package: 109-UFBGA, WLBGA
  • Operating Temperature: -30°C to 85°C
  • Lifecycle Status: Active
  • Popularity: Medium
  • Supply and Demand Status: balance

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess