EN
  • EN
  • DE

CC1000PWR

Part No CC1000PWR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description RF Transceiver FSK 3V 28-Pin TSSOP T/R / IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK
Frequency 315MHz, 433MHz, 868MHz, 915MHz
Data Rate (Max) 76.8kBaud
Power - Output 10dBm (Max)
Sensitivity -110dBm
Serial Interfaces UART
Supply Voltage - Operating 2.1 V to 3.6 V
Current - Receiving 7.4mA to 9.6mA
Current - Transmitting 5.3mA to 26.7mA
Temperature Range - Operating -40°C to 85°C
Dimension 28-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 012740-CC1000PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CC1000
Introduction Date February 01, 2005
ECCN 5A991.g
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian CC1000PWR CAD Model

Description

CC1000PWR: Reliable Power Supply Module

The CC1000PWR is an efficient power supply module designed to provide stable voltage and current for a wide range of electronic applications. Known for its reliability and robustness, this component is suitable for both professional and hobbyist projects.

  • Applications/Projects:
  • Embedded Systems
  • IoT Devices
  • Home Automation
  • Robotics
  • Prototyping Boards

Features and Benefits:

  • High Efficiency Conversion
  • Stable Voltage Output
  • Overcurrent Protection
  • Compact Design for Easy Integration

This module guarantees performance with overcurrent protection and compatibility with various microcontroller environments. Perfect for those requiring a dependable power source for their electronic circuits.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9182 $59.5910
11+ $9.7791 $107.5701
16+ $9.4735 $151.5760
22+ $9.1679 $201.6938
29+ $8.8623 $257.0067
38+ $7.9455 $301.9290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess