EN
  • EN
  • DE

CC1200RHBT

Part No CC1200RHBT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM / RF Transceiver FSK/GFSK/MSK/OOK 2.5V/3.3V 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK
Frequency 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz
Data Rate (Maximum) 1.25Mbps
Power - Output 16dBm
Sensitivity -123dBm
Memory Size 4kB ROM, 256B RAM
Serial Interfaces SPI
GPIO 4
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 19mA ~ 23.5mA
Current - Transmitting 33.6mA ~ 54mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 771259-CC1200RHBT
Popularity Medium
Supply and Demand Status Limited
Family Name CC1200
Introduction Date April 25, 2013
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC1200RHBT CAD Model

Description

Introducing the CC1200RHBT Transceiver from Texas Instruments

The CC1200RHBT is a state-of-the-art sub-1 GHz transceiver designed by Texas Instruments, aimed at providing a high-performance solution for wireless communication in a wide range of applications. This device is part of TI's CC1200 family, known for its low-power consumption and robust signal processing capabilities, making it ideal for industrial, home automation, and smart grid applications.

Key Features

  • Frequency Range: The CC1200RHBT operates in the sub-1 GHz band, supporting a wide range of frequencies from 169 to 960 MHz, which makes it versatile for various regional standards and regulations.
  • Modulation Techniques: This transceiver supports advanced modulation formats such as 2-FSK, 4-FSK, GFSK, MSK, and OOK, providing flexibility in designing communication protocols that suit specific application requirements.
  • High Performance: With a high link budget and sensitivity, the CC1200RHBT ensures reliable communication over extended ranges, even in challenging environmental conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, it features a power-saving mode that significantly extends battery life for battery-powered applications.
  • Programmable Data Rate: The data rate is programmable up to 200 kbps, enabling the transceiver to cater to both narrowband and wideband applications.

Advanced Connectivity

The CC1200RHBT comes with an integrated packet handler, data buffering, and burst transmission capabilities, which facilitate efficient data management and reduce the processing load on the host processor. Its clear channel assessment, link quality indication, and automatic frequency compensation features enhance network reliability and performance.

Developer-Friendly

Developers will appreciate the comprehensive support provided by Texas Instruments, including detailed datasheets, reference designs, and development kits. The SmartRF Studio is a software suite that assists in configuring the CC1200RHBT for different use cases, simplifying the development process and accelerating time to market.

With its robust feature set and reliable performance, the CC1200RHBT from Texas Instruments stands out as an exceptional choice for anyone looking to implement sub-1 GHz wireless communication in their products or systems.

You May Also Be Interested in

Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1224 $50.9376
51+ $1.9881 $101.3931
79+ $1.9209 $151.7511
112+ $1.7866 $200.0992
146+ $1.7195 $251.0470
182+ $1.6523 $300.7186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,590 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess