Products specifications

Category RF and Wireless - RF Transceiver ICs
Mfr Broadcom Limited
Package Tray
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard Bluetooth, WiFi
Protocol 802.11ac, Bluetooth v4.1 +EDR
Modulation 16QAM, 64QAM, 256QAM, 4DQPSK, 8DPSK, GFSK
Frequency 2.4GHz, 5GHz
Data Rate (Max) 867Mbps
Power - Output 20dBm
Sensitivity -99dBm
Memory Size 668kB ROM, 200KB RAM
Serial Interfaces HCI, I²S, JTAG, PCM, SDIO, SPI, UART, USB
GPIO 16
Voltage - Supply 1.14V ~ 3.63V
Current - Receiving 79mA ~ 110mA
Current - Transmitting 250mA ~ 620mA
Temperature Range - Operating 0°C ~ 60°C (TA)
Mounting Type Surface Mount
Package / Case 242-TFBGA, FCBGA
Supplier Device Package 242-FCBGA (10x10)
Standard Package 1,176 pcs
Win Source Part Number 758791-BCM43570KFFBG
Ultra Librarian 3D Model Ultra Librarian BCM43570KFFBG CAD Model

Description

The BCM43570KFFBG is an RF transceiver integrated circuit (IC) designed for use in wireless communication systems. It belongs to the Broadcom Limited series.

  • Type: TxRx + MCU
  • Package: Tray
  • Package Quantity: 1,176 pieces
  • Frequency: 2.4GHz, 5GHz
  • Protocol: 802.11ac, Bluetooth v4.1 +EDR
  • Memory Size: 668kB ROM, 200KB RAM
  • Power Output: 20dBm
  • Sensitivity: -99dBm
  • Maximum Data Rate: 867Mbps
  • Serial Interfaces: HCI, I²S, JTAG, PCM, SDIO, SPI, UART, USB
  • GPIO Count: 16
  • Current Consumption: 79mA - 110mA (receiving), 250mA - 620mA (transmitting)
  • Voltage Supply: 1.14V - 3.63V
  • Mounting Type: Surface Mount
  • Package / Case: 242-TFBGA
  • Supplier Device Package: 242-FCBGA (10x10)
  • Operating Temperature: 0°C - 60°C

You May Also Be Interested in

Broadcom Limited
DUAL BAND 2X2 (IPA) 11AC + BT W/
Lowest to $10.6585
ECAD model for BCM43570KFFBG
Broadcom Limited
DUAL CHANNEL WIS/10GE / IC RF
Need more? Email Us
ECAD model for BCM84728MAIFSBG
Texas Instruments
PROTOTYPE
Lowest to $5.3117
ECAD model for CC1020WRSSR
Broadcom Limited
SINGLE-CHIP BLUETOOTH / IC RF
Need more? Email Us
ECAD model for BCM20740A2KMLG
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $24.9601
ECAD model for ATWINC1510-MR210PB
Silicon Labs
IC RF TXRX CELLULAR 32-VFQFN
Lowest to $0.7006
ECAD model for SI4200-BM
Broadcom Limited
DUAL BAND 2X2 (IPA) 11AC + BT W/ / IC RF
Need more? Email Us
ECAD model for BCM43570EKFFBG
Espressif
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $7.7999
ECAD model for ESP32-S3-PICO-1-N8R2
Linear Technology
IC RF TXRX+MCU 802.15.4 72-VFQFN
Lowest to $51.4920
ECAD model for LTC5800IWR-IPMA#PBF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.6585 $74.6095
15+ $8.7455 $131.1825
23+ $8.4722 $194.8606
32+ $8.1988 $262.3616
41+ $7.9257 $324.9537
55+ $7.1057 $390.8135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,261 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention