EN
  • EN
  • DE

DM3725CBP

Part No DM3725CBP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 515FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320DM37x, DaVinci™
Package Tray
Product Status Active
Type Digital Media System-on-Chip (DMSoC)
Interface 1-Wire®, EBI/EMI, I²C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate 800MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 384kB
Voltage - I/O 1.80V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 515-WFBGA, FCBGA
Supplier Device Package 515-POP-FCBGA (12x12)
Base Product Number DM3725
Standard Package 168 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 585101-DM3725CBP
Ultra Librarian 3D Model Ultra Librarian DM3725CBP CAD Model

Description

The Texas Instruments DM3725CBP is a high-performance digital media processor based on the enhanced DaVinci™ technology. This processor is designed to meet the rigorous demands of modern multimedia applications, providing a versatile and powerful platform for a wide range of devices such as digital signage, portable media players, navigation systems, and more.

Key Features:

  • High-Performance ARM Core: At the heart of the DM3725CBP is an ARM Cortex-A8 core that can run up to 1GHz, delivering the computational power needed for intensive processing tasks.
  • Integrated Graphics Acceleration: The device includes a POWERVR™ SGX Graphics Accelerator which supports OpenGL ES 2.0, providing stunning visual performance for graphics-intensive applications.
  • HD Video Capabilities: With support for 720p and 1080i HD video decoding, the processor is capable of handling high-definition content with ease, making it ideal for multimedia applications.
  • Rich Peripherals Integration: The DM3725CBP comes with a range of integrated peripherals including USB 2.0, MMC/SD/SDIO, UART, SPI, and I2C, facilitating easy connectivity and data transfer.
  • Low Power Consumption: Despite its powerful performance, the DM3725CBP is designed for efficiency, ensuring low power consumption for battery-powered devices.

Applications:

  • Portable and handheld multimedia devices
  • Automotive infotainment systems
  • Digital signage and point-of-sale terminals
  • Home automation and security systems
  • Industrial control panels

The DM3725CBP is a testament to Texas Instruments' commitment to providing cutting-edge technology that empowers developers to create innovative products. With its robust processing capabilities, multimedia prowess, and a comprehensive set of features, the DM3725CBP stands out as a go-to solution for anyone looking to develop high-performance, power-conscious applications.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.7021 $61.7021
2+ $50.6274 $101.2548
4+ $49.0453 $196.1812
5+ $47.4632 $237.3160
6+ $45.8811 $275.2866
8+ $41.1348 $329.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess