EN
  • EN
  • DE

ATA5428-PLQW

Part No ATA5428-PLQW
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC TXRX WIDEBND 433/868MHZ 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK
Frequency 433MHz, 868MHz
Data Rate (Max) 20kBaud
Power - Output 10dBm
Sensitivity -116.5dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.4 V to 3.6 V
Current - Receiving 10.3mA to 10.5mA
Current - Transmitting 6.5mA to 17.3mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-VFQFN Exposed Pad
Win Source Part Number 1019918-ATA5428-PLQW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5428-PLQW CAD Model

Description

Microchip Technology ATA5428-PLQW

The ATA5428-PLQW is a cutting-edge component from Microchip Technology, designed to meet the sophisticated needs of modern electronics. This product is an integral part of the company's extensive portfolio of microcontroller and analog semiconductors, offering a blend of performance, power efficiency, and versatility.

Key Features:

  • High Integration: The ATA5428-PLQW incorporates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Low Power Consumption: This device is engineered to operate with minimal power draw, making it ideal for battery-powered applications or energy-sensitive projects.
  • Robust Performance: Designed to withstand harsh industrial environments, the ATA5428-PLQW maintains reliable performance across a wide range of temperatures and conditions.

Applications:

The versatile nature of the ATA5428-PLQW makes it suitable for a broad array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Home automation and security
  • Consumer electronics

Technical Specifications:

Parameter Description
Package Type PLQW
Operating Temperature Specified over a broad range
Supply Voltage Optimized for low-voltage operations
Communication Interfaces Includes standard communication protocols

For designers and engineers looking to integrate a robust and efficient microcontroller into their next project, the ATA5428-PLQW from Microchip Technology offers an ideal solution. With its advanced features and reliable performance, this product stands out as a smart choice for a wide range of electronic applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5128 $60.6408
26+ $4.5230 $117.5980
40+ $4.3821 $175.2840
55+ $4.2400 $233.2000
71+ $4.0991 $291.0361
95+ $3.6752 $349.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess