EN
  • EN
  • DE

DLPC3430ZVB

Part No DLPC3430ZVB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Display Type DLP
Interface I2C
Voltage - Supply 1.1V
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 176-VFBGA
Supplier Device Package 176-DLP (7x7)
Base Product Number DLPC3430
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 868826-DLPC3430ZVB
Ultra Librarian 3D Model Ultra Librarian DLPC3430ZVB CAD Model

Description

The DLPC3430ZVB, from Texas Instruments, is a highly advanced digital light processing (DLP) controller designed to work in tandem with DLP technology to enable a range of high-resolution display applications. This sophisticated controller is a key component in the DLP3000 chipset and is optimized for compact and portable display solutions such as mobile projectors, digital signage, and other innovative display systems.

Key Features

  • Advanced DLP Technology: The DLPC3430ZVB leverages Texas Instruments' proprietary DLP technology to deliver sharp, clear images with high color fidelity.
  • Compact Form Factor: Its small size makes it ideal for integration into portable devices where space is at a premium.
  • High-Speed Interface: The controller is equipped with a high-speed interface that ensures smooth and fast data transmission, essential for high-quality video and image projection.
  • Low Power Consumption: Designed with energy efficiency in mind, the DLPC3430ZVB is suitable for battery-powered applications, extending device usage between charges.
  • Programmable I/Os: The device features programmable input/output ports that provide flexibility for system design and integration.

Applications

The DLPC3430ZVB is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Projectors
  • Pico Projectors
  • Interactive Displays
  • Head-Up Displays (HUDs)
  • Near-Eye Displays

Technical Specifications

At the heart of the DLPC3430ZVB's performance are its technical specifications, which include support for a wide range of resolutions and high image processing speeds. It is designed to work seamlessly with the DMD (digital micromirror device) to produce crisp, vibrant displays that capture the viewer's attention.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DLPC3430ZVB is no exception. It is built to meet high industry standards, ensuring long-term performance and stability in a wide range of operating conditions.

Conclusion

Whether for personal, educational, or commercial use, the DLPC3430ZVB controller offers a combination of performance, versatility, and efficiency. It is a testament to Texas Instruments' innovation in the field of digital display technology, providing solutions that enhance the visual experience in numerous applications.

You May Also Be Interested in

Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Silicon Labs
Lowest to $6.3275
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1794 $70.3588
4+ $28.8651 $115.4604
6+ $27.9631 $167.7786
8+ $27.0610 $216.4880
10+ $26.1590 $261.5900
13+ $23.4529 $304.8877
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess