EN
  • EN
  • DE

TPS65023BRSBR

Part No TPS65023BRSBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Power Management IC 2.5V to 6V 40-Pin WQFN EP T/R / IC PWR MGMT LI-ION SYST 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-WQFN (5x5)
Win Source Part Number 034452-TPS65023BRSBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS65023B
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65023BRSBR CAD Model

Description

Product Overview: TPS65023BRSBR by Texas Instruments

The TPS65023BRSBR is a highly integrated power management IC designed by Texas Instruments, tailored for system power supply solutions in portable and handheld devices. This compact and efficient component is particularly suitable for applications requiring multiple power domains, such as smartphones, tablets, and other battery-operated electronics.

Featuring three step-down converters for the core, memory, and system voltages, the TPS65023BRSBR ensures efficient power distribution and optimization for various subsystems. These converters are designed for high efficiency over a wide load range, which is critical for extending battery life in portable devices. Additionally, the device includes two 200-mA low-dropout (LDO) linear regulators for low-noise applications, further enhancing its versatility.

The TPS65023BRSBR comes in a compact 40-pin QFN package, making it an ideal choice for space-constrained applications. Its small footprint, combined with a high level of integration, reduces the need for multiple external components, thus minimizing board space and simplifying the design process.

Key features of the TPS65023BRSBR include:

  • High-efficiency step-down converters with up to 95% efficiency
  • Adjustable output voltage settings via I2C interface
  • Dynamic Voltage Scaling (DVS) support for processor cores to optimize power consumption
  • Integrated power-on sequencing for ease of use
  • Over-temperature and over-current protection for improved safety and reliability
  • Battery-friendly features such as power save mode and a low battery comparator

Moreover, the TPS65023BRSBR is designed with the system designer in mind. Its programmable voltage levels and sequencing capabilities allow for a high degree of customization to meet specific application requirements. The I2C interface provides additional flexibility for dynamic control and monitoring of the power states, contributing to the intelligent power management of the end device.

As a product of Texas Instruments, a leader in semiconductor solutions, the TPS65023BRSBR is backed by robust technical support and comprehensive documentation. This ensures that designers can confidently integrate this power management IC into their projects, knowing they have access to the resources needed for successful implementation.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1993 $50.3916
30+ $3.4456 $103.3680
45+ $3.3379 $150.2055
62+ $3.2302 $200.2724
81+ $3.1225 $252.9225
108+ $2.7995 $302.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,725 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess