EN
  • EN
  • DE
  • IT

BQ25150YFPR

Part No BQ25150YFPR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 20DSBGA  /  Charger IC Lithium Ion/Polymer 20-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature, Over Voltage, Reverse Current, Short Circuit
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 3.6V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-XFBGA, DSBGA
Supplier Device Package 20-DSBGA
Base Product Number BQ25150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ25150YFPRDKR,296-BQ25150YFPRTR,296-BQ25150YFPRCT
Standard Package 3,000
Win Source Part Number 1114857-BQ25150YFPR
Ultra Librarian 3D Model Ultra Librarian BQ25150YFPR CAD Model

Description

Introducing the BQ25150YFPR from Texas Instruments

The BQ25150YFPR is a cutting-edge integrated circuit designed and manufactured by the renowned Texas Instruments. This high-performance battery charger IC is specifically tailored for applications that require efficient and reliable charging solutions. Its compact form factor and advanced features make it an ideal choice for a wide array of portable devices, including wearables, smartwatches, fitness trackers, and other small-scale electronic products.

Key Features

  • High-Efficiency Charging: The BQ25150YFPR boasts a highly efficient charge management system, ensuring that batteries are charged quickly and safely, maximizing the lifespan of the battery.
  • Compact Design: This IC comes in a tiny 2.00 mm × 1.60 mm YFP package, which allows for its integration into space-constrained designs without compromising performance.
  • Flexible Power Management: With a wide input voltage range, the device is versatile and can adapt to various power sources, making it suitable for a multitude of applications.
  • Integrated Protection: Texas Instruments has incorporated multiple safety features, including over-voltage, over-temperature, and short-circuit protection, to ensure the longevity and reliability of both the charger and the battery.
  • Programmable Charging Parameters: Designers have the ability to tailor the charging parameters such as current and voltage to the specific needs of their application, thanks to the device's programmable configuration.

Applications

The versatility of the BQ25150YFPR makes it suitable for a vast range of applications. Its ability to efficiently manage power in a small package is particularly beneficial for:

  • Wearable Electronics
  • Bluetooth Headsets
  • Smart Watches
  • Fitness Trackers
  • Portable Medical Devices
  • And other battery-powered consumer electronics

With its integration of advanced charging technology and compact size, the BQ25150YFPR stands out as a top-tier solution for designers looking to enhance the power management systems of their next-generation portable devices. Texas Instruments' commitment to quality and innovation is clearly reflected in this product, making it a smart choice for any application requiring a reliable and efficient battery charging solution.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9598 $51.4774
31+ $3.2491 $100.7221
48+ $3.1475 $151.0800
66+ $3.0460 $201.0360
85+ $2.9445 $250.2825
114+ $2.6399 $300.9486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,770 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess