EN
  • EN
  • DE
  • IT

CHP11008R00JLF

Part No CHP11008R00JLF
Manufacturer TT Electronics
Catalog Custom Parts (B - D)
Description 8 Ohm 5% 100PPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165711-CHP11008R00JLF
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CHP11008R00JLF CAD Model

Description

The CHP11008R00JLF is a thick film chip resistor manufactured by TT Electronics. This resistor is designed for general-purpose applications where stability and reliability are important. Its small size and robust construction make it suitable for a wide range of electronic circuits, including consumer electronics, industrial equipment, and automotive applications. The '8R00' in the part number indicates a resistance value of 8 ohms, and the 'J' denotes a tolerance of ±5%.

Applications:

  • Current Limiting Resistors: Used to protect circuits from overcurrent conditions.
  • Pull-Up/Pull-Down Resistors: Provides a defined logic level to digital inputs.
  • Voltage Dividers: Creates a fraction of the input voltage for sensing or biasing purposes.
  • Feedback Resistors: Used in amplifier circuits to control gain and stability.
  • Snubber Resistors: Dampens oscillations and reduces voltage spikes in switching circuits.

Features:

  • Resistance Value: 8 Ohms
  • Tolerance: ±5%
  • Power Rating: Typically 0.125W or 0.25W (depending on package size)
  • Temperature Coefficient of Resistance (TCR): Typically ±200 ppm/°C
  • Small Package Size: 0805 (2012 metric) or 1206 (3216 metric)
  • Thick Film Construction: Provides good stability and reliability.
  • Lead-Free Termination: Compliant with RoHS standards.

Benefits:

  • Stable Resistance: Maintains a consistent resistance value over a wide range of temperatures and operating conditions.
  • Reliable Performance: Provides dependable operation in demanding applications.
  • Compact Design: Enables integration into small form factor devices.
  • Cost-Effective: Offers a competitive price point for general-purpose applications.
  • RoHS Compliant: Meets environmental regulations.

Additional Details:

The CHP11008R00JLF resistor is manufactured using a thick film process, where a resistive paste is screen-printed onto a ceramic substrate. The resistor is then fired at high temperature to create a durable and stable resistive element. The terminations are typically made of tin or a tin-lead alloy to ensure good solderability. The resistor is available in various package sizes, including 0805 and 1206. The power rating and TCR will vary depending on the specific package size and construction. The LF suffix indicates lead-free termination.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
AVX Corporation
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Murata Electronics North America
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 989 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess