EN
  • EN
  • DE

BQ25071DQCR

Part No BQ25071DQCR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG IRON PHOS 1C 10WSON  /  Charger IC Lithium Iron Phosphate 10-WSON (3x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993675-BQ25071DQCR
Standard Package 3,000
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 2 (1 Year)
Base Product Number BQ25071
Supplier Device Package 10-WSON (3x2)
Package / Case 10-WFDFN Exposed Pad
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Interface USB
Voltage - Supply (Max) 10.2V
Battery Pack Voltage 3.5V
Charge Current - Max 1A
Fault Protection Over Temperature, Over Voltage
Current - Charging Constant - Programmable
Number of Cells 1
Battery Chemistry Lithium Iron Phosphate
Package Tape & Reel (TR)
Mfr Texas Instruments
Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Ultra Librarian 3D Model Ultra Librarian BQ25071DQCR CAD Model

Description

The BQ25071DQCR is a highly integrated battery charge management IC from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed to cater to the advanced needs of modern portable electronics, this compact, single-cell Li-Ion and Li-Pol battery charger is an ideal solution for a wide range of applications, including smartphones, tablets, digital cameras, and other USB-powered gadgets.

Key Features

  • Charge Management: The BQ25071DQCR simplifies the process of charging by integrating most of the necessary components required for battery management. This includes power-path management, which ensures the device can operate even when the battery is fully depleted.
  • High Efficiency: With a proprietary high-efficiency charging algorithm, the BQ25071DQCR maximizes charge rate without sacrificing safety or battery longevity.
  • Flexible Power Supply: The device supports a wide range of input voltages, accommodating various USB standards and adapters. This flexibility makes it a versatile choice for different power scenarios.
  • Integrated Safety Features: Safety is a paramount concern in battery management, and the BQ25071DQCR incorporates multiple protection features such as overvoltage, thermal regulation, and short-circuit protection to ensure safe and reliable operation.
  • Programmable Charging Parameters: The charging parameters such as current and voltage can be customized to match the specific needs of the battery being charged, providing a tailored and efficient charging experience.

Technical Specifications

Parameter Value Battery Type Li-Ion, Li-Pol Number of Cells 1 Input Voltage 4.35V to 6.5V Charge Current (Max) 1.5A Package/Case 10-WSON (3x3)

Overall, the BQ25071DQCR from Texas Instruments stands out as a sophisticated and reliable choice for designers looking to incorporate an efficient and secure charging solution into their portable electronic devices. Its integration of advanced features in a compact package underscores TI's commitment to innovation and quality in power management technology.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5427 $53.9945
80+ $1.2658 $101.2640
125+ $1.2262 $153.2750
170+ $1.1867 $201.7390
220+ $1.1471 $252.3620
295+ $1.0285 $303.4075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,320 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess