EN
  • EN
  • DE

BQ24800RUYT

Part No BQ24800RUYT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BAT CNTL MULTCHEM 1-4C 28WQFN / Charger IC Multi-Chemistry 28-WQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Programmable Features Current, Voltage
Fault Protection Over Current, Over Voltage, Short Circuit
Charge Current - Max -
Battery Pack Voltage -
Voltage - Supply (Max) 24V
Interface -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-WQFN (4x4)
Base Product Number BQ24800
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352858-BQ24800RUYT
Ultra Librarian 3D Model Ultra Librarian BQ24800RUYT CAD Model

Description

The BQ24800RUYT is a state-of-the-art battery charge controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced integrated circuit (IC) is specifically engineered to manage and optimize the charging process for lithium-ion and lithium-polymer batteries, which are commonly used in modern portable electronics such as laptops, tablets, and smart devices.

Key Features

  • High-Efficiency Charging: The BQ24800RUYT utilizes an efficient charge management algorithm that not only speeds up the charging process but also helps in extending battery life.
  • Multiple Chemistry Support: This IC supports a variety of lithium battery chemistries, giving manufacturers the flexibility to choose the best battery for their application.
  • Programmable Charging Parameters: Designers can program key parameters such as charge current, voltage, and termination criteria, tailoring the charging profile to specific battery requirements.
  • Integrated Safety Features: With built-in safety features such as overvoltage, overcurrent, and thermal protection, the BQ24800RUYT ensures safe charging operations under various conditions.
  • Power Path Management: The IC allows for simultaneous battery charging and system operation, ensuring that the device can be used even while it's being charged.

Applications

The BQ24800RUYT is ideal for a wide range of applications where efficient and reliable battery charging is crucial. It is particularly well-suited for:

  • Notebook and Ultrabook Computers
  • Tablets and E-Book Readers
  • Portable Power Banks
  • Medical and Healthcare Devices
  • Smart Handheld Devices

Technical Specifications

This IC comes in a compact RUY (VQFN) package and operates over a wide input voltage range, making it versatile for integration into various designs. Its technical specifications include:

  • High-Accuracy Voltage and Current Regulation
  • Adaptive Charging to Optimize Charge Time
  • System Power Selector (AC/USB)
  • Compliant with NVDC-1 and USB 3.0 Power Standards

The BQ24800RUYT by Texas Instruments represents a cutting-edge solution for modern battery charging needs, combining efficiency, flexibility, and safety in a single IC.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8608 $55.8240
70+ $1.5268 $106.8760
105+ $1.4791 $155.3055
140+ $1.4314 $200.3960
185+ $1.3837 $255.9845
245+ $1.2405 $303.9225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess