EN
  • EN
  • DE
  • IT

MCP73123T-22SI/MF

Part No MCP73123T-22SI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BAT CNTRL IRON PHOS 1C 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204229-MCP73123T-22SI/MF
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers
Product Status Active
Battery Chemistry Lithium Iron Phosphate
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage, Reverse Current
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MCP73123T-22SI/MF CAD Model

Description

Microchip Technology's MCP73123T-22SI/MF Battery Charge Controller

The MCP73123T-22SI/MF is a highly integrated lithium-ion/lithium-polymer battery charge management controller from the renowned Microchip Technology. This miniature single-cell, fully-integrated charge management solution is designed to provide a safe and efficient charging process for portable devices and applications.

Key Features

  • Voltage Regulation: The device provides a precise output voltage regulation of 4.2V, suitable for single-cell lithium-ion or lithium-polymer batteries.
  • Charge Current Control: It offers programmable charge current up to 500 mA, allowing for flexible design options depending on the specific battery requirements.
  • High Accuracy: The MCP73123T-22SI/MF ensures high-accuracy voltage regulation and charge current control, which enhances the longevity and reliability of the battery.
  • Safety Features: Integrated safety features include overcurrent protection, thermal regulation, and safety timers, providing a secure charging environment and preventing damage to the battery.
  • Temperature Monitoring: An onboard temperature sensor interface ensures that the charging process is adapted to the thermal conditions, optimizing charging efficiency and safety.
  • Low Dropout Voltage: The low dropout voltage enables charging under a wide range of input voltages and conditions.
  • LED Status Indicator: An integrated status indicator allows for real-time monitoring of the charging process via an LED output.
  • Compact Design: The small form factor of the device, available in a 10-MSOP package, makes it ideal for space-constrained applications.

Applications

The MCP73123T-22SI/MF is suitable for a variety of applications that require efficient battery management. These include portable electronic devices, such as smartphones, tablets, wireless headphones, handheld gaming systems, and other consumer electronics that depend on reliable and safe battery charging capabilities.

Conclusion

Microchip Technology's MCP73123T-22SI/MF stands out as a comprehensive solution for battery charge management, offering both precision and protection. Its integration of robust features within a compact package makes it a smart choice for designers looking to optimize the performance and safety of their battery-powered products.

You May Also Be Interested in

Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1674 $52.0176
57+ $1.7784 $101.3688
88+ $1.7228 $151.6064
120+ $1.6672 $200.0640
156+ $1.6117 $251.4252
208+ $1.4449 $300.5392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess