EN
  • EN
  • DE

LTR-3208E

Part No LTR-3208E
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Phototransistors
Description PHOTOTRAN NPN 5MM IR DARK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Maximum Current Collector 3.12mA
Current - Dark (Id) (Max) 100nA
Wavelength 940nm
Viewing Angle 20°
Maximum Power Dissipation 100mW
Mounting Through Hole
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Dimension Radial
Win Source Part Number 020694-LTR-3208E
Family Name LTR-3208
Introduction Date April 26, 2000
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian LTR-3208E CAD Model

Description

The LTR-3208E is a sensor manufactured by Lite-On Inc.

  • Mounting Type: Through-hole
  • Orientation: Top view
  • Viewing Angle: 20°
  • Wavelength: 940nm
  • Current Dark (Id): 100nA
  • Maximum Collector Current: 3.12mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
  • Maximum Power Dissipation: 100mW
  • Supply and Demand Status: Balanced
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: Radial dimension

You May Also Be Interested in

Vishay
Interrupt Std.. / No Flags No Aperture - Plastic
Need more? Email Us
Sharp Microelectronics
SENSOR PHOTO 860NM SIDE VIEW RAD / Phototransistors 860nm Side View Radial
Need more? Email Us
Fairchild/ON Semiconductor
PHOTOTRANSISTOR IR 30V SIDELOOK
Lowest to $0.3430
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM SID VIEW PLCC / Phototransistors 980nm Side View 2-LCC (J-Lead)
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT TOP BK 1206
Lowest to $0.0447
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT CLEAR 1206
Lowest to $0.0465
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 830NM TOP TO206AA / Phototransistors 830nm Top View TO-206AA, TO-18-3 Metal Can
Lowest to $3.7697
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT BLACK 0805
Lowest to $0.0474

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0874 $50.2550
1,395+ $0.0717 $100.0215
2,160+ $0.0695 $150.1200
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,150+ $0.0583 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,350 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess