EN
  • EN
  • DE
  • IT

BQ24715RGRT

Part No BQ24715RGRT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 2-3CEL 20VQFN  /  Charger IC Lithium Ion 20-VQFN (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 3
Voltage - Supply (Max) 24V
Interface SMBus
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x3.5)
Base Product Number BQ24715
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-48494-6,TEXTISBQ24715RGRT,2156-BQ24715RGRT,296-48494-1,296-48494-2,BQ24715RGRT-ND
Standard Package 250
Win Source Part Number 1049562-BQ24715RGRT
Ultra Librarian 3D Model Ultra Librarian BQ24715RGRT CAD Model

Description

Introducing the BQ24715RGRT Battery Charger from Texas Instruments

The BQ24715RGRT is a high-efficiency, synchronous battery charger with integrated FETs, offering a premier solution for portable devices that require fast and efficient charging. Manufactured by Texas Instruments, a leader in semiconductor design, this chip is specifically engineered to enhance the battery life and performance of laptops, ultrabooks, and a wide range of other portable electronics.

Key Features

  • Hybrid Power Boost Mode: The BQ24715RGRT supports a hybrid power boost mode, which not only charges the battery but also provides power directly to the system, ensuring seamless operation even with a heavily loaded battery.
  • Integrated Power FETs: With internal FETs, this charger minimizes the need for external components, simplifying the design and reducing the overall footprint on the PCB.
  • High-Efficiency Charging: The device boasts high-efficiency charging capabilities, which reduce heat generation and improve overall energy consumption, leading to longer battery life and more sustainable operation.
  • Programmable Charging Parameters: It offers programmable charging parameters including charge current, input current, and voltage regulation thresholds, allowing for a customizable charging experience tailored to specific battery requirements.
  • Advanced Safety Features: Safety is a paramount concern, and the BQ24715RGRT includes a suite of protection features such as overvoltage, thermal regulation, and inrush current limit, ensuring safe and reliable operation under various conditions.

Design and Integration

The BQ24715RGRT is available in a compact 20-pin QFN package, making it an ideal choice for space-constrained applications. Its I2C interface allows for easy integration and communication with microcontrollers, providing real-time monitoring and control over the charging process. Additionally, the charger is designed with a flexible power management system that supports various power sources, including AC adapters and USB power.

Applications

Designed to cater to a diverse range of portable electronics, the BQ24715RGRT is suitable for a variety of applications. These include personal computing devices like laptops and ultrabooks, as well as tablets, smartphones, and other gadgets that demand efficient power management and charging. Its robust design and flexible features make it an excellent choice for manufacturers seeking to enhance their product's power efficiency and user experience.

Whether you're designing a new device or upgrading an existing one, the BQ24715RGRT from Texas Instruments represents a smart investment in battery charging technology that delivers performance, efficiency, and reliability.

You May Also Be Interested in

Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8949 $53.6940
140+ $0.7342 $102.7880
215+ $0.7113 $152.9295
295+ $0.6884 $203.0780
380+ $0.6654 $252.8520
505+ $0.5966 $301.2830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess