EN
  • EN
  • DE

BQ24751ARHDT

Part No BQ24751ARHDT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC SYNC SW-MODE BAT CHRGR 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2 to 4
Current - Charging Constant - Programmable
Programmable Fault Protection Over Current, Over Voltage
Charge Current - Max 10A
Battery Pack Voltage 18.04V (Max)
Maximum Supply Voltage 24V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-VQFN (5x5)
Win Source Part Number 1023975-BQ24751ARHDT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian BQ24751ARHDT CAD Model

Description

Introducing the BQ24751ARHDT: A High-Efficiency, Synchronous Battery Charger by Texas Instruments

The BQ24751ARHDT is a state-of-the-art synchronous battery charger designed by Texas Instruments to cater to the demanding needs of modern portable electronics. This highly integrated device is engineered to deliver efficient, fast, and safe charging for a variety of battery chemistries, including lithium-ion, lithium-polymer, and lithium iron phosphate.

At the heart of the BQ24751ARHDT's design is its ability to support a wide input voltage range, making it versatile for use in various applications. The charger is capable of operating from an input voltage as low as 5V up to 24V, which is ideal for portable devices that need to be charged from different power sources such as AC adapters, USB ports, or car chargers.

Key Features:

  • Adaptive Charging: The BQ24751ARHDT features an innovative adaptive charging algorithm that maximizes efficiency and battery life. It automatically adjusts the charging rate based on the battery's condition and the power source's capability.
  • Multi-Chemistry Support: This charger is designed to be compatible with various battery chemistries, providing users with the flexibility to use it across different devices without compatibility issues.
  • High-Efficiency Operation: With its synchronous switching topology, the BQ24751ARHDT achieves high efficiency, reducing heat generation and improving overall system performance.
  • System Integration: The device includes a range of features that make system integration easy, such as programmable charge current, input current limit, and charge voltage, which can be set using external components.
  • Protection Features: Safety is a top priority, and the BQ24751ARHDT comes with built-in protection features including overvoltage, thermal, and overcurrent protection, ensuring a safe charging experience for both the device and the battery.

Whether you're developing a laptop, a portable power tool, or any other device that requires reliable and efficient battery management, the BQ24751ARHDT from Texas Instruments is an excellent choice. Its combination of performance, flexibility, and safety features makes it a go-to solution for designers looking to enhance their product's power management capabilities.

For more information, detailed specifications, and application notes, visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5302 $54.1208
10+ $11.1018 $111.0180
14+ $10.7548 $150.5672
20+ $10.4079 $208.1580
25+ $10.0610 $251.5250
34+ $9.0202 $306.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess