EN
  • EN
  • DE

MAX3269CUB-T

Part No MAX3269CUB-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703123-MAX3269CUB-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3269CUB-T CAD Model

Description

Maxim Integrated Product: MAX3269CUB-T

The MAX3269CUB-T is a high-performance, low-power, 32-bit microcontroller unit (MCU) from Maxim Integrated, designed to cater to the demanding needs of modern embedded systems. This MCU is built on the robust ARM® Cortex®-M4 processor with a floating-point unit (FPU), which provides the computational power necessary for complex algorithms and signal processing tasks.

With its operating voltage ranging from 1.7V to 3.6V, the MAX3269CUB-T is optimized for energy efficiency, making it an ideal choice for battery-powered applications. Its power management capabilities further enhance its performance in low-power scenarios, ensuring that the device can operate effectively in power-sensitive designs.

Key Features:

  • Processor Core: ARM Cortex-M4 with FPU, offering a balance between performance and power consumption.
  • Memory: Includes integrated Flash and SRAM, providing ample storage for program code and data.
  • Energy Efficiency: Low-power operation modes and dynamic clock scaling contribute to extended battery life.
  • Connectivity: Comes with a range of communication interfaces, such as SPI, I2C, UART, and USB, to connect with other peripherals and devices.
  • Package: Available in a compact 10-pin µMAX package, making it suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliability in harsh environments.

The MAX3269CUB-T is a versatile MCU that can be employed in a diverse array of applications, including industrial control systems, sensors, health and fitness monitors, and portable medical devices. Its integration of advanced control and communication features within a small footprint makes it a compelling choice for designers looking to create sophisticated yet compact products.

Maxim Integrated's commitment to quality and reliability is evident in the MAX3269CUB-T, providing engineers with a dependable platform for their embedded solutions. This MCU is not only a testament to Maxim's innovation in microcontroller technology but also to their dedication to empowering the next generation of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess