EN
  • EN
  • DE

BQ24401PW

Part No BQ24401PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Programmable NiCd/NiMH Fast-Charge Management Device
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Battery Chemistry Multi-Chemistry
Programmable Features Timer
Voltage Supply MAX 6V
Operating Temperature Range -20°C ~ 70°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1154190-BQ24401PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name bq24401
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24401PW CAD Model

Description

The BQ24401PW is a highly integrated battery charge controller from Texas Instruments, designed to offer efficient and reliable charging solutions for lead-acid batteries. This advanced controller is housed in a TSSOP package, making it suitable for space-constrained applications.

Key Features

  • Precision Charging: The BQ24401PW provides precise control over the charging process, ensuring that the battery is charged to its optimal capacity without being overcharged, which can extend the life of the battery.
  • Adjustable Voltage: Users can adjust the charge voltage as per the requirements of the specific lead-acid battery, providing flexibility and compatibility with a wide range of battery types.
  • High-Efficiency: Designed with efficiency in mind, this charge controller minimizes power loss during the charging process, which can lead to energy savings and reduced heat generation.
  • Charge Status Indicators: The BQ24401PW includes status outputs that can be used to drive LEDs or interface with a microcontroller, providing real-time charge status and diagnostic information.
  • Automatic Recharge: The controller features an automatic recharge function, which initiates a new charging cycle when the battery voltage falls below a certain threshold, ensuring the battery remains fully charged over time.

Applications

The BQ24401PW is ideal for a variety of applications where lead-acid battery management is critical. This includes uninterruptible power supplies (UPS), portable power tools, electric scooters, and other battery-powered devices that require reliable and consistent charging.

Technical Specifications

  • Package: TSSOP
  • Charge Voltage Range: Adjustable
  • Battery Type: Lead-acid
  • Charge Indicators: LED status outputs
  • Automatic Recharge: Yes

In conclusion, the BQ24401PW from Texas Instruments is a versatile and efficient solution for managing the charging of lead-acid batteries. With its precision control, adjustable settings, and status indicators, it is an excellent choice for designers looking to implement a reliable battery charging system in their applications.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess