EN
  • EN
  • DE

BQ24201DGN

Part No BQ24201DGN
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant
Programmable Features Current, Timer
Fault Protection Over Temperature, Short Circuit
Charge Current - Max 500mA
Battery Pack Voltage 4.1V
Voltage Supply MAX 13.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1154156-BQ24201DGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name bq24201
Introduction Date July 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24201DGN CAD Model

Description

The BQ24201DGN from Texas Instruments is a highly efficient, single-cell lithium-ion battery charger designed to be integrated into a wide range of portable applications. This sophisticated charging solution comes in an 8-pin MSOP (Micro Small Outline Package) that is both space-saving and suitable for automated surface-mount assembly processes, making it an ideal choice for compact devices.

Key Features

  • Charge Management: The BQ24201DGN offers precise charge management for single-cell lithium-ion batteries, ensuring that the battery is charged safely and efficiently to maximize its lifespan and performance.
  • High-Efficiency Operation: With an operational efficiency that can reach up to 90%, this charger minimizes heat generation and energy loss, thereby enhancing the overall efficiency of the device it powers.
  • Flexible Power Input: The charger supports a wide range of input voltages, accommodating various power sources, including USB ports and AC adapters.
  • Programmable Charge Parameters: Designers have the flexibility to set key charging parameters such as charge current and voltage, allowing the charger to be tailored to the needs of the specific battery and application.
  • Integrated Safety Features: The BQ24201DGN incorporates multiple safety features including overcharge protection, thermal regulation, and a safety timer, providing robust protection for both the charger and the battery.

Applications

The compact form factor and comprehensive feature set of the BQ24201DGN make it suitable for a variety of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Bluetooth headsets and accessories
  • Wearable technology

Technical Specifications

Some of the technical specifications of the BQ24201DGN include:

  • Charge Voltage: Programmable up to 4.2V
  • Charge Current: Up to 2A
  • Input Voltage Range: 4.35V to 10V
  • Operating Temperature Range: -40°C to 85°C

Overall, the BQ24201DGN stands out as a versatile and reliable charging solution for single-cell lithium-ion batteries, offering the performance, flexibility, and safety that designers need to create the next generation of portable electronic devices.

You May Also Be Interested in

Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess