EN
  • EN
  • DE

BQ24192HRGER

Part No BQ24192HRGER
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Bulk
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 4.5A
Battery Pack Voltage 4.4V (Max)
Voltage - Supply (Max) 17V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Standard Package 1 pcs
Win Source Part Number 819645-BQ24192HRGER
Ultra Librarian 3D Model Ultra Librarian BQ24192HRGER CAD Model

Description

Product Overview: Texas Instruments BQ24192HRGER

The BQ24192HRGER is a highly integrated and efficient solution for battery charging and power-path management, designed by Texas Instruments (TI) to cater to a wide range of portable applications. This sophisticated IC is specifically tailored for space-constrained environments, making it an ideal choice for smartphones, tablets, and other portable electronics.

Key Features

  • High Efficiency: The BQ24192HRGER boasts a high-efficiency switch-mode charge management, which ensures fast charging times and optimal power usage, thereby maximizing battery life.
  • Power-Path Management: With its advanced power-path management feature, this IC allows the system to be powered from the USB port while simultaneously and independently charging the battery.
  • Flexible Input Voltage Range: It supports a wide range of input voltages from 3.9V to 17V, making it versatile for use with various USB sources, including standard USB, USB OTG, and USB power delivery.
  • Programmable Charging Parameters: The charging parameters such as charge current, input current limit, and more can be programmed via I2C interface, providing a customizable charging solution for different battery chemistries and sizes.
  • Integrated Safety Features: The device includes multiple safety features such as thermal regulation, input over-voltage protection, and battery temperature monitoring to ensure safe and reliable operation.
  • Compact Form Factor: Housed in a small 3.5mm x 3.5mm QFN package, the BQ24192HRGER saves valuable board space and is suitable for compact system designs.

Technical Specifications

The BQ24192HRGER operates with a quiescent current of less than 10uA when not charging and provides a programmable fast charge current up to 4.5A. The IC also supports a range of battery voltages and includes a boost-mode operation to power peripherals from the battery.

Applications

Designed to meet the needs of modern portable electronics, the BQ24192HRGER is an excellent choice for designers looking to implement a reliable and efficient charging solution in their products. Its advanced features and programmability make it a versatile component in the development of portable power management systems.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5183 $50.3660
49+ $2.0663 $101.2487
75+ $2.0018 $150.1350
104+ $1.9372 $201.4688
134+ $1.8726 $250.9284
179+ $1.6789 $300.5231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 453 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess