EN
  • EN
  • DE

BQ24167YFFR

Part No BQ24167YFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 49DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Charger IC Lithium Ion 49-DSBGA (2.8x2.8)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 49-UFBGA, DSBGA
Case / Package 49-DSBGA (2.8x2.8)
Family Name BQ24167
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-36561-1, 296-36561-2, -296-36561-1-ND, 296-36561-6, -296-36561-1, BQ24167YFFR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913430-BQ24167YFFR
Ultra Librarian 3D Model Ultra Librarian BQ24167YFFR CAD Model

Description

The BQ24167YFFR is a state-of-the-art integrated battery charge management IC from Texas Instruments, designed to cater to the needs of modern portable electronics. This highly efficient solution is ideal for a wide range of applications, including smartphones, tablets, and other USB-powered gadgets.

Key Features

  • Charge Voltage Regulation: The BQ24167YFFR provides precise voltage regulation, with a range of 3.5V to 4.44V, ensuring the battery is charged safely and efficiently.
  • Charge Current Control: Users can program the charge current up to 2.5A, allowing for fast charging capabilities that adapt to the needs of the connected device.
  • High-Efficiency Power Path Management: This feature allows the IC to power the system load while simultaneously charging the battery, optimizing power usage and extending battery life.
  • Integrated Power FETs: With built-in power FETs, the BQ24167YFFR reduces external component count, saving space and simplifying the design process.
  • Thermal Regulation: To protect against overheating, the IC includes thermal regulation, which reduces charge current if the temperature exceeds a specified threshold.

Advanced Safety Features

The BQ24167YFFR incorporates multiple safety features to ensure the protection of the charging system:

  • Battery over-voltage protection safeguards against excessive voltage conditions.
  • Input over-voltage protection prevents damage from high voltage inputs.
  • Safety timer control provides an additional layer of protection by limiting the charge time.

Technical Specifications

With a wide operating temperature range from -40°C to 85°C, the BQ24167YFFR is versatile and robust. The IC comes in a compact 20-pin DSBGA package, making it ideal for space-constrained applications.

Design Support

Texas Instruments provides extensive design support for the BQ24167YFFR, including technical documentation, reference designs, and development tools. This support ensures that integrating the IC into your design is as seamless as possible, reducing time to market and enhancing product reliability.

For more detailed information, visit the Texas Instruments website to access datasheets, application notes, and other resources that will assist in the implementation of the BQ24167YFFR in your next project.

You May Also Be Interested in

Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1779 $52.7116
10+ $10.8127 $108.1270
15+ $10.4748 $157.1220
20+ $10.1369 $202.7380
26+ $9.7990 $254.7740
35+ $8.7853 $307.4855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess