EN
  • EN
  • DE

TL7726CDRG4

Part No TL7726CDRG4
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description IC HEX CLAMPING CIRCUIT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Voltage - Clamping -200/+205V
Technology Mixed Technology
Number of Circuits 6
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1107978-TL7726CDRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL7726CDRG4 CAD Model

Description

The TL7726CDRG4 from Texas Instruments is a hex voltage supervisor integrated circuit designed to provide precise voltage monitoring for microprocessors and digital systems. This IC is a critical component for systems that require a high degree of reliability and operational stability.

Key Features:

  • Multiple Supervisory Functions: The device features six independent voltage supervisors, making it versatile for monitoring multiple voltages within a system.
  • Programmable Voltage Detection: Each supervisor has an adjustable voltage threshold, allowing for customization to specific system requirements.
  • Low Power Consumption: The TL7726CDRG4 is designed for energy efficiency, which is crucial for battery-operated and energy-sensitive applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various application needs.
  • Glitch Immunity: Voltage transients and glitches are filtered by the built-in glitch immunity feature, ensuring stable operation.

Applications:

The TL7726CDRG4 is suitable for a wide array of applications that require precise voltage monitoring, including:

  • Microprocessor or microcontroller-based systems
  • Industrial control systems
  • Automotive electronics
  • Data communication equipment
  • Power supply monitoring

Technical Specifications:

Parameter Value
Supply Voltage Range 4.5V to 18V
Number of Voltages Monitored 6
Package Type SOIC-8
Operating Temperature Range -40°C to +85°C

The TL7726CDRG4 is available in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. With its robust design and comprehensive features, the TL7726CDRG4 is a reliable choice for system designers looking to enhance the safety and stability of their electronic systems.

You May Also Be Interested in

Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED POLYZEN SMD
Lowest to $4.3657
IXYS
TVS DEVICE MIXED 2600V BOD
Lowest to $59.7783
Phoenix Contact
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1551 $54.0163
30+ $3.4094 $102.2820
46+ $3.3028 $151.9288
63+ $3.1963 $201.3669
81+ $3.0897 $250.2657
109+ $2.7701 $301.9409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess