EN
  • EN
  • DE

BQ24167RGET

Part No BQ24167RGET
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Charger IC Lithium Ion 24-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name BQ24167
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-30321-1-ND, -BQ24167RGET-NDR, 296-30321-6, 296-30321-2, BQ24167RGET-ND, 296-30321-1, -296-30321-1
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844077-BQ24167RGET
Ultra Librarian 3D Model Ultra Librarian BQ24167RGET CAD Model

Description

Product Overview: BQ24167RGET by Texas Instruments

The BQ24167RGET is a state-of-the-art integrated battery charge management and system power path management device designed for single-cell Li-Ion or Li-polymer batteries. Manufactured by Texas Instruments, a leader in the semiconductor industry, this chip is packed with features to enhance the performance and safety of battery-powered applications.

Key Features

  • Power Path Management: The BQ24167RGET ensures efficient charging by intelligently managing the power path from the adapter to the system and battery. This feature allows the system to operate even when the battery is fully depleted.
  • Charge Efficiency: With input voltage regulation, this device prevents the charger from collapsing under high load conditions, ensuring consistent and efficient charging.
  • Safety: The device includes multiple safety features such as thermal regulation, over-voltage protection, and a timer to prevent excessive charging times, ensuring the longevity and reliability of the battery.
  • Flexibility: The BQ24167RGET supports a wide range of input voltages and provides an adjustable charging current, making it a versatile solution for various applications.
  • Integration: This compact device integrates power FETs and current sensors, reducing the need for external components and simplifying the design of the power management system.

Applications

The BQ24167RGET is ideal for a multitude of portable applications, including smartphones, tablets, and other personal electronics that require efficient and safe charging solutions. Its advanced power management capabilities make it a go-to choice for designers looking to optimize the performance of their battery-powered devices.

Technical Specifications

  • Charge Voltage: Programmable up to 4.44V
  • Charge Current: Up to 2.5A
  • Input Voltage Range: 4.3V to 17V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 24-pin VQFN (RGE)

With its advanced features and high level of integration, the BQ24167RGET from Texas Instruments represents a comprehensive charging solution for modern portable electronics, ensuring safety, efficiency, and flexibility in managing battery health and system power requirements.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7926 $53.9630
12+ $8.8555 $106.2660
18+ $8.5788 $154.4184
25+ $8.3020 $207.5500
32+ $8.0253 $256.8096
42+ $7.1951 $302.1942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 234 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess