EN
  • EN
  • DE

BQ24161CYFFR

Part No BQ24161CYFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description PROTOTYPE / Charger IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 819644-BQ24161CYFFR
Ultra Librarian 3D Model Ultra Librarian BQ24161CYFFR CAD Model

Description

The Texas Instruments BQ24161CYFFR is a state-of-the-art integrated circuit designed for efficient power management, specifically tailored for portable applications. As a member of Texas Instruments' extensive power management product line, the BQ24161CYFFR stands out for its compact form factor, high performance, and advanced feature set.

Key Features

  • Integrated Power Path Management: This feature allows the device to power the system while simultaneously and independently charging the battery. This ensures optimal charging and system operation even when the power source is limited.
  • High-Efficiency Switching Charger: With support for up to 2.5A charge current, the device provides fast battery charging while maintaining high efficiency, which is crucial for thermal management and energy conservation.
  • Flexible Power Source Compatibility: The BQ24161CYFFR is designed to work with a wide range of input sources, including USB ports and AC adapters, making it a versatile choice for various applications.
  • Dynamic Power Management: DPM capability allows the system to adjust the charge current based on the power source, which helps prevent overloading the power source and ensures reliable operation.
  • Multiple Safety Features: The device includes overvoltage, overcurrent, and thermal protection circuits to safeguard the system and battery under extreme conditions.
  • LED Charge Status Indicator: An integrated charge status output can be used to drive an LED, providing visual feedback on the charging process.

Applications

The BQ24161CYFFR is suitable for a wide array of portable devices, such as smartphones, tablets, digital cameras, and other handheld electronics that require efficient and reliable charging solutions.

Technical Specifications

The device operates over a wide input voltage range and offers programmable charge parameters via an I2C interface. It comes in a compact 20-pin YFF package, which is ideal for space-constrained applications.

Product Advantages

With Texas Instruments' commitment to quality and reliability, the BQ24161CYFFR is engineered to meet the rigorous demands of modern portable electronics. It provides designers with a powerful, flexible, and safe charging solution that enhances the user experience by reducing charge time and extending battery life.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess