EN
  • EN
  • DE

BQ24083DRCT

Part No BQ24083DRCT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION BATTERY CHARGER 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 10-VSON (3x3)
Win Source Part Number 1023825-BQ24083DRCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24083DRCT CAD Model

Description

The BQ24083DRCT is a highly integrated and efficient solution for lithium-ion battery charging, designed and manufactured by Texas Instruments. This sophisticated device simplifies the development of power management in portable electronics by combining advanced charge control, multiple safety features, and system integration in a compact package.

Key Features

  • Charge Management: The BQ24083DRCT offers a complete charge management system that supports single-cell lithium-ion or lithium-polymer batteries. It is designed to work efficiently with USB power sources and AC adapters.
  • Integrated PowerFETs: With internal PowerFETs, the device enables up to 2A of charge current, providing fast charging capabilities while reducing external component count.
  • Programmable Charge Parameters: Users can set key parameters such as pre-charge and fast-charge currents, termination current, and charge voltage, allowing for customization to match specific battery requirements.
  • Thermal Regulation: To ensure safe operation, the BQ24083DRCT features thermal regulation that reduces charge current in the event of excessive temperature rise.
  • Charge Status Indicators: The device includes status outputs that can drive LEDs or interface with host microcontrollers to indicate charge progress and completion.

Applications

The BQ24083DRCT is ideal for a broad range of portable applications, such as:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Digital cameras
  • Bluetooth headsets and accessories

Package and Availability

The device comes in a compact 10-pin SON package (DRCT), optimized for small form factor applications. Its small footprint and low profile make it an excellent choice for space-constrained designs. The BQ24083DRCT is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers.

Conclusion

With its robust feature set, the BQ24083DRCT from Texas Instruments offers a versatile and reliable solution for charging lithium-ion batteries in modern portable electronics. Its integration of advanced features with a focus on safety and efficiency makes it an essential component for any power management design.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9672 $51.1472
62+ $1.6142 $100.0804
96+ $1.5637 $150.1152
133+ $1.5133 $201.2689
171+ $1.4628 $250.1388
229+ $1.3115 $300.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,296 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess