EN
  • EN
  • DE

BQ24012DRCRG4

Part No BQ24012DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description SINGLE-CHIP, LI-ION CHARGE MANAGEMENT IC FOR HANDHELD APPLICATIONS (bq TINY)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series bqTINY
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Short Circuit
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Voltage Supply MAX 16.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1154106-BQ24012DRCRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name bq24012
Introduction Date March 22, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BQ24012DRCRG4 CAD Model

Description

Product Overview: Texas Instruments BQ24012DRCRG4

The BQ24012DRCRG4 is a highly integrated and efficient solution for lithium-ion battery charging from Texas Instruments. This advanced charge management device is designed to cater to the needs of modern portable electronics that require safe and fast battery charging. The BQ24012DRCRG4 simplifies the charging process by incorporating internal power FETs, current sensing, reverse blocking protection, and high-level control logic into a single package.

Key Features

  • High-Efficiency Charging: The device features an innovative charge algorithm that maximizes charging efficiency, reduces charging time, and extends battery life.
  • Programmable Charge Parameters: Users can set various charging parameters such as charge current, precharge current, and termination current to accommodate different battery sizes and chemistries.
  • Integrated Safety Features: The BQ24012DRCRG4 includes multiple safety features such as thermal regulation, overvoltage protection, and a timer for charge termination to ensure the battery charges safely.
  • Power Management: With its automatic power-path management, the device allows the system to operate from a connected power source while simultaneously charging the battery.
  • Status Indicators: An LED status output can be used to indicate charging progress or fault conditions, providing visual feedback for the user.

Applications

The versatility of the BQ24012DRCRG4 makes it an ideal choice for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Digital Cameras
  • Bluetooth Headsets and Accessories

Package and Reliability

Encased in a compact 10-VSON package, the BQ24012DRCRG4 is designed for space-constrained applications. It is manufactured by Texas Instruments with a commitment to reliability, ensuring stable performance across various conditions and extended product lifecycles.

With its advanced features and comprehensive charge management capabilities, the BQ24012DRCRG4 from Texas Instruments stands out as an essential component for developers looking to create efficient, reliable, and user-friendly portable electronic devices.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5629 $51.2580
48+ $2.1029 $100.9392
74+ $2.0371 $150.7454
102+ $1.9714 $201.0828
132+ $1.9057 $251.5524
176+ $1.7086 $300.7136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,340 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess