EN
  • EN
  • DE

DSP96002RC40

Part No DSP96002RC40
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (B - D)
Description 32-BIT General Purpose Floating-point Dual-port Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1223123-DSP96002RC40
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSP96002RC40 CAD Model

Description

The DSP96002RC40 is a high-performance 32-bit floating-point digital signal processor (DSP) manufactured by Freescale Semiconductor (formerly Motorola). It's designed for computationally intensive applications requiring high speed and precision.

Applications

  • Audio Processing: Used in professional audio equipment, such as mixers, effects processors, and synthesizers.
  • Image Processing: Employed in medical imaging systems, video processing equipment, and machine vision applications.
  • Telecommunications: Integrated into modems, cellular base stations, and other telecommunications infrastructure.
  • Industrial Control: Utilized in industrial automation systems, robotics, and motor control applications.
  • Scientific Computing: Used in research and development for simulations, data analysis, and signal processing tasks.

Features

  • 32-bit Floating-Point Architecture: Provides high precision for complex calculations.
  • High Clock Speed: Operates at a high clock frequency (e.g., 40 MHz, as indicated by RC40) for fast processing.
  • Parallel Processing: Supports parallel processing for increased throughput.
  • On-Chip Memory: Includes on-chip RAM and ROM for fast access to data and instructions.
  • DMA Controller: Integrated DMA (Direct Memory Access) controller for efficient data transfer.
  • Serial Communication Interfaces: Provides serial communication interfaces (e.g., SPI, SCI) for external connectivity.
  • Interrupt Controller: Includes an interrupt controller for real-time responsiveness.

Benefits

  • High Performance: Enables fast and efficient processing of complex algorithms.
  • Precise Calculations: 32-bit floating-point architecture ensures high accuracy.
  • Real-Time Responsiveness: Interrupt controller allows for quick response to external events.
  • Efficient Data Transfer: DMA controller optimizes data transfer between memory and peripherals.
  • Reduced System Complexity: Integrated features reduce the need for external components.
  • Versatile Application: Suitable for a wide range of signal processing applications.
  • Enhanced Throughput: Parallel processing capabilities increase overall system throughput.

The DSP96002RC40 is a powerful DSP that delivers high performance and precision for demanding signal processing applications. Its floating-point architecture, high clock speed, and integrated features make it a versatile solution for audio, image, telecommunications, and industrial control systems.

You May Also Be Interested in

SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess