EN
  • EN
  • DE

MAX6365HKA29

Part No MAX6365HKA29
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705363-MAX6365HKA29
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6365HKA29 CAD Model

Description

Product Overview: MAX6365HKA29 from Maxim Integrated

The MAX6365HKA29 is a precision, low-power timer IC from Maxim Integrated that offers a robust set of features designed to facilitate system power-on reset and power-down functions. This compact and efficient component is a crucial element for ensuring the reliable operation of microprocessor (µP) systems, embedded systems, and other digital devices that require a controlled startup sequence.

Key Features

  • Programmable Delay: The MAX6365HKA29 comes with a user-programmable delay time feature, allowing designers to customize the reset activation period according to specific system requirements. This flexibility ensures that the device can cater to a wide range of applications and use cases.
  • Low Power Consumption: Engineered for power-sensitive applications, this timer IC operates with minimal power consumption, making it an ideal choice for battery-operated and portable devices where energy efficiency is paramount.
  • High Accuracy: With its precise delay timing, the MAX6365HKA29 guarantees high accuracy in reset timing, which is critical for the proper initialization and operation of digital circuits.
  • Manual Reset Input: The inclusion of a manual reset input provides additional flexibility, allowing for an external trigger to initiate a system reset whenever required.
  • Voltage Monitor: A built-in voltage monitor function ensures that the system is held in reset during power-up, power-down, or brownout conditions, thus safeguarding the system from improper operation due to unstable power supply.

Applications

The MAX6365HKA29 is suitable for a diverse array of applications, including but not limited to:

  • Computers and Servers
  • Embedded Systems
  • Consumer Electronics
  • Portable/Battery-Powered Devices
  • Communication Systems

Product Specifications

Maxim Integrated has designed the MAX6365HKA29 with the following specifications:

  • Supply Voltage Range: 2.5V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Packaging: 8-Pin SOT23

In conclusion, the MAX6365HKA29 timer IC from Maxim Integrated stands out as a reliable and versatile component that enhances the performance and stability of a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7792 $60.4672
38+ $3.1012 $117.8456
58+ $3.0042 $174.2436
80+ $2.9071 $232.5680
103+ $2.8113 $289.5639
138+ $2.5202 $347.7876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess