EN
  • EN
  • DE

BQ2167B-008

Part No BQ2167B-008
Manufacturer Texas Instruments
Catalog Specialized ICs
Description LI-ION POWER GAUGE MODULE WITH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
Win Source Part Number 1342415-BQ2167B-008
Ultra Librarian 3D Model Ultra Librarian BQ2167B-008 CAD Model

Description

The BQ2167B-008 is a state-of-the-art battery management solution from Texas Instruments, designed to cater to the advanced requirements of modern rechargeable battery systems. This integrated circuit (IC) is engineered to enhance the performance, reliability, and longevity of batteries, making it an ideal choice for a wide range of applications, including portable electronics, medical devices, and energy storage systems.

Key Features

  • High-Accuracy Monitoring: The BQ2167B-008 boasts high-precision voltage and current monitoring capabilities, ensuring that the battery operates within its safe operating area.
  • Advanced Charging Control: With its sophisticated charging algorithms, this IC can optimize the charging cycle for different battery chemistries, maximizing energy efficiency and battery life.
  • Integrated Safety Features: Safety is paramount, and the BQ2167B-008 includes multiple protection features such as overvoltage, undervoltage, overcurrent, and temperature monitoring to safeguard the battery and the device it powers.
  • Communication Interface: The device offers an I2C/SMBus-compatible interface, allowing for seamless communication with the host system for real-time battery status updates and control.
  • Low Power Consumption: Designed with energy efficiency in mind, the BQ2167B-008 operates with minimal quiescent current, reducing the drain on the battery when the system is in standby mode.

Applications

  • Smartphones and Tablets
  • Laptop and Notebook Computers
  • Power Tools
  • Uninterruptible Power Supplies (UPS)
  • Medical and Healthcare Equipment
  • Electric Vehicles (EV) and e-Bikes

As a product of Texas Instruments, the BQ2167B-008 is backed by a legacy of quality and reliability. Its compact form factor and comprehensive feature set make it an excellent choice for designers looking to create sophisticated battery management systems that meet the demands of today's high-performance electronics.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess