EN
  • EN
  • DE

AMC1300BQDWVRQ1

Part No AMC1300BQDWVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description AUTOMOTIVE 250-MV INPUT, REINFOR / Isolation IC DC/DC Converter 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type Isolation
Applications DC/DC Converter
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMC1300
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-AMC1300BQDWVRQ1CT,296-AMC1300BQDWVRQ1DKR,296-AMC1300BQDWVRQ1TR
Standard Package 1,000
Win Source Part Number 997541-AMC1300BQDWVRQ1
Ultra Librarian 3D Model Ultra Librarian AMC1300BQDWVRQ1 CAD Model

Description

Texas Instruments AMC1300BQDWVRQ1 Precision Isolated Amplifier

The AMC1300BQDWVRQ1 from Texas Instruments is a precision, isolated amplifier designed for use in current sensing and voltage sensing applications in modern electrically noisy environments. This device is particularly well-suited for the automotive industry, meeting stringent quality standards and providing reliable performance in critical systems.

Key Features:

  • High Isolation: With an isolation voltage of 7kV PEAK, the AMC1300BQDWVRQ1 provides robust protection against high voltage transients, ensuring signal integrity and safety in high-voltage applications.
  • Enhanced Accuracy: The device boasts a low offset error and a wide temperature range, making it ideal for precision measurements even under fluctuating environmental conditions.
  • Differential Input: Its differential input structure is optimized for shunt resistor-based current measurements and other applications requiring high common-mode rejection.
  • Low Power Consumption: Efficiency is key in automotive applications, and this device's low power consumption helps to minimize the overall energy footprint of the system it's integrated into.
  • Automotive-Qualified: As part of Texas Instruments' Q1 series, the AMC1300BQDWVRQ1 is qualified for automotive applications, adhering to the rigorous standards of the industry.

Applications:

The AMC1300BQDWVRQ1 is versatile and can be used in a variety of applications, including:

  • Electric and hybrid electric vehicle (EV/HEV) battery management
  • Motor control in traction inverters and starters/generators
  • DC/DC converters for power distribution
  • Industrial motor drives and inverters

Package and Reliability:

The device is packaged in a compact, surface-mount 8-pin SOIC (DWV) package, making it easy to integrate into various circuit designs. Its robust construction and rigorous testing ensure long-term reliability, a critical factor for automotive and industrial systems where failure is not an option.

Overall, the AMC1300BQDWVRQ1 is a high-performance solution that offers the precision and durability needed for the most demanding applications, providing engineers with a trusted component for their design projects.

You May Also Be Interested in

Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0657 $52.1169
35+ $2.8717 $100.5095
55+ $2.7747 $152.6085
78+ $2.5806 $201.2868
101+ $2.4836 $250.8436
126+ $2.3866 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess