EN
  • EN
  • DE
  • IT

SZESD5Z6.0T1G

Part No SZESD5Z6.0T1G
Manufacturer ON Semiconductor
Catalog ESD and Circuit Protection
Description ESD Protection Diode, SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOD-523-2
Direction Unidirectional
Lead Free Yes
Number of Pins 2
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 960795-SZESD5Z6.0T1G
Categories ESD and Circuit Protection
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SZESD5Z6.0T1G CAD Model

Description

The SZESD5Z6.0T1G from ON Semiconductor is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This robust device is an essential component for modern electronics where high-speed data lines and sensitive circuits require reliable protection to ensure longevity and functionality.

Key Features:

  • ESD Protection: Provides superb ESD protection, capable of withstanding ESD events up to ±20 kV (Air Discharge) and ±15 kV (Contact Discharge) as per the IEC 61000-4-2 standard.
  • Low Clamping Voltage: The device offers a low dynamic resistance and clamping voltage, ensuring minimal impact on the signal integrity of protected lines.
  • Small Package Size: Housed in a SOD-523 package, the SZESD5Z6.0T1G is designed for space-constrained applications, allowing for efficient use of PCB real estate.
  • Fast Response Time: The diode's fast response time ensures quick protection activation upon detecting a transient voltage, providing immediate defense against ESD events.
  • Low Leakage Current: Exhibits a low leakage current, thus maintaining the energy efficiency of the overall electronic system.
  • RoHS Compliant: The SZESD5Z6.0T1G is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for electronic designs.

Applications:

The SZESD5Z6.0T1G is suitable for a wide array of applications where ESD protection is critical. These include:

  • Mobile Devices
  • Portable Electronics
  • Computer Interfaces
  • Network Systems
  • Telecommunications Equipment
  • Consumer Electronics

ON Semiconductor's commitment to quality ensures that the SZESD5Z6.0T1G meets the highest standards for ESD protection. Its combination of features makes it an ideal choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 4.8VWM 8VC 2X2DFN / 8V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Lowest to $0.0432
Nexperia USA Inc.
TVS DIODE 26.5VWM 53VC SOT323 / 53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Lowest to $0.1405
Infineon Technologies
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 36VWM 80VC DFN1006-2 / 80V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2
Lowest to $1.1496
Renesas Electronics America
Diode Zener Single 10V 6% 150mW 2-Pin SC-78 T/R
Need more? Email Us
Taiwan Semiconductor
SOT-23, 5V, 350W, 0.8pF, ESD Protection Diode & Array
Need more? Email Us
Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 3.3V 15kV Air/8kV Contact 8-Pin SOIC T/R
Need more? Email Us
Yageo
ESD Suppressor TVS Array Dual Bi-Directional 12V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Lowest to $0.0457
Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 5V 30kV Air/30kV Contact 6-Pin SOT-563 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess