EN
  • EN
  • DE

AM5726BABCX

Part No AM5726BABCX
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description SITARA PROCESSORS / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM® Cortex®-A15
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.5GHz
Co-Processors/DSP DSP, IPU, VPE
RAM Controllers DDR3, SRAM
Graphics Acceleration No
Ethernet GbE
SATA SATA 3Gbps (1)
USB USB 2.0 (1), USB 3.0 (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Case / Package 760-BFBGA, FCBGA
Supplier Device Package 760-FCBGA (23x23)
Additional Interfaces CAN, EBI/EMI, HDQ/1-Wire®, I²C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART
Base Product Number AM5726
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number Q10010757,AM5726BABCX-ND,-296-44639-ND,296-44639
Standard Package 60
Win Source Part Number 1320928-AM5726BABCX
Ultra Librarian 3D Model Ultra Librarian AM5726BABCX CAD Model

Description

The AM5726BABCX is a high-performance system on chip (SoC) from Texas Instruments, designed to meet the demanding requirements of modern embedded processing applications. This advanced SoC is part of the Sitara™ processor family, which is renowned for its integration of robust processing capabilities with a diverse range of peripherals and interfaces.

At the heart of the AM5726BABCX lies a dual-core ARM® Cortex®-A15 RISC CPU with speeds up to 1.5 GHz, providing the computational power necessary to handle complex algorithms and multitasking efficiently. Complementing the primary CPU cores are dual C66x digital signal processors (DSPs), a dual-core ARM Cortex-M4 microcontroller for real-time processing, and an integrated dual-core PowerVR SGX544 3D GPU. This combination enables the SoC to deliver exceptional performance in multimedia processing, high-speed computing, and real-time control.

The connectivity options on the AM5726BABCX are extensive, featuring a range of high-speed interfaces such as USB 3.0, PCIe, and Gigabit Ethernet, making it an excellent choice for industrial communication gateways, human-machine interfaces (HMIs), and networking applications. Additionally, the SoC supports multiple camera inputs and displays, which is ideal for advanced vision systems and infotainment solutions.

For memory support, the AM5726BABCX includes a dual-channel DDR3/DDR3L memory interface, ensuring fast data transfer and ample bandwidth for memory-intensive operations. The device also offers a variety of on-chip memory resources, including L3 and L4 RAM, which facilitate low-latency access and efficient data management.

Security is a critical consideration in today's connected world, and the AM5726BABCX addresses this with a suite of security features, including a cryptographic acceleration and secure boot capabilities. These features help to protect data and ensure the integrity of the system.

Overall, the AM5726BABCX from Texas Instruments is a versatile and powerful SoC that is well-suited for a wide range of applications, from industrial automation and control to high-end multimedia and networking. Its robust architecture, coupled with its extensive feature set, makes it a reliable platform for developing sophisticated and high-performing embedded systems.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.7692 $51.7692
3+ $42.4773 $127.4319
4+ $41.1499 $164.5996
6+ $39.8225 $238.9350
7+ $38.4950 $269.4650
9+ $34.5128 $310.6152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess