EN
  • EN
  • DE

TSM102IPWR

Part No TSM102IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP COMP REF 16TSSOP / Amplifier, Comparator, Reference IC Power Management 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type Amplifier, Comparator, Reference
Applications Power Management
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TSM102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -296-21201-1,-TSM102IPWR-NDR,-TSM102IPWRG4-NDR,TSM102IPWRG4,TSM102IPWRG4-ND,-296-21201-1-ND,296-21201-6,-TSM102IPWRG4,296-21201-2,296-21201-1
Standard Package 2,000
Win Source Part Number 970446-TSM102IPWR
Ultra Librarian 3D Model Ultra Librarian TSM102IPWR CAD Model

Description

Overview of Texas Instruments TSM102IPWR

The TSM102IPWR from Texas Instruments is a versatile integrated circuit that combines dual operational amplifiers, dual comparators, and a voltage reference in a single package. Designed to offer a compact and efficient solution for a wide range of applications, this multifunctional device is an excellent choice for power management and control systems, battery chargers, and various monitoring and detection circuits.

Key Features

  • Dual Operational Amplifiers: The TSM102IPWR includes two independent op-amps with low offset voltage and high gain bandwidth product, making them suitable for high-precision signal conditioning and filtering applications.
  • Dual Comparators: The device also houses two voltage comparators with an open-collector output that can be used for voltage monitoring, triggering, and simple analog-to-digital conversion tasks.
  • Precision Voltage Reference: A stable 2.5V voltage reference with low temperature coefficient is integrated, which can be used for threshold setting and accurate voltage comparison.
  • Wide Operating Voltage Range: It operates over a broad supply voltage range from 4V to 36V, making it adaptable to various supply levels and ensuring compatibility with both 5V and 12V systems.
  • Low Power Consumption: The TSM102IPWR is designed for power-sensitive applications, offering low power consumption to extend battery life and reduce system power requirements.
  • Extended Temperature Range: The device is specified for operation from -40°C to +85°C, suitable for industrial environments with varying temperature conditions.

Applications

The TSM102IPWR's combination of amplifiers, comparators, and voltage reference makes it a highly adaptable component for applications such as:

  • Power supply control and protection
  • Battery management systems
  • Motor control circuits
  • Sensor signal processing
  • Analog level detection and conversion

Package and Quality

Enclosed in a TSSOP-16 package, the TSM102IPWR offers a space-saving design, ideal for compact PCB layouts. Texas Instruments' commitment to quality ensures that this product meets high standards of performance and reliability for professional and commercial electronic designs.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8011 $52.0715
155+ $0.6573 $101.8815
240+ $0.6368 $152.8320
325+ $0.6163 $200.2975
420+ $0.5957 $250.1940
565+ $0.5341 $301.7665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,249 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess