EN
  • EN
  • DE

A3PE3000L-1FG484

Part No A3PE3000L-1FG484
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 341 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Features series Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA
Manufacturer Microchip Technology
Series ProASIC3L
Package Tray
Number of I/O 341
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908964-A3PE3000L-1FG484
Ultra Librarian 3D Model Ultra Librarian A3PE3000L-1FG484 CAD Model

Description

The A3PE3000L-1FG484 is a cutting-edge FPGA (Field Programmable Gate Array) device from Microchip Technology's ProASIC3E series, designed to offer a perfect blend of flexibility, performance, and low power consumption. This device is tailored for a wide range of applications, from consumer electronics to industrial automation, telecommunications, and automotive systems.

Key Features:

  • High Capacity: With a logic capacity of 3 million system gates, the A3PE3000L-1FG484 FPGA provides designers with a significant amount of resources for complex designs and system integration.
  • Low Power Operation: This product is engineered for power-sensitive applications, ensuring efficient energy usage without compromising on performance.
  • Security: Equipped with advanced security features, the A3PE3000L-1FG484 protects your designs against unauthorized access and IP theft, making it an ideal choice for applications demanding high levels of security.
  • High-Speed I/O: The device supports a wide range of I/O standards, allowing for versatile and high-speed interfacing with peripheral devices.
  • Flash Memory: As part of the ProASIC3E series, this FPGA incorporates non-volatile flash memory, which enables instant-on capabilities and eliminates the need for external configuration memory.
  • Package and I/O: The A3PE3000L-1FG484 comes in a 484-pin Fine Pitch Ball Grid Array (FBGA) package, providing a compact form factor and ample I/O pins for extensive connectivity.

Applications:

The versatility of the A3PE3000L-1FG484 FPGA makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Networking equipment
  • Consumer electronics

Why Choose A3PE3000L-1FG484?

Microchip Technology's A3PE3000L-1FG484 FPGA is an ideal solution for developers looking for a high-performance, secure, and low-power device that can be tailored to meet the specific needs of their applications. With its advanced features and robust design, this FPGA is set to accelerate innovation and enhance product performance across various industries.

You May Also Be Interested in

Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $566.9173 $566.9173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 287 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess