EN
  • EN
  • DE

AM3357ZCZD27

Part No AM3357ZCZD27
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description AM335x ARM Cortex-A8 Microprocessors (MPUs) | IC MPU SITARA 275MHZ 324NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 275MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 90°C
Security Features Cryptography, Random Number Generator
Manufacturer Package 324-LFBGA
Supplier Device Package 324-NFBGA(15x15)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Family Part Number AM3357
Manufacturer Pack Quantity 126
MSL Level 3 (168 Hours)
Win Source Part Number 729527-AM3357ZCZD27
Family Name AM3357
Introduction Date October 01, 2011
ECCN 5A002.a.1.a
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM3357ZCZD27 CAD Model

Description

Introducing the AM3357ZCZD27 Microprocessor from Texas Instruments

The AM3357ZCZD27 is a high-performance microprocessor that is part of the Sitara™ family, designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This powerful microprocessor is built to cater to a wide range of applications, from industrial to consumer electronics, offering an optimal balance of processing power, power efficiency, and cost-effectiveness.

At the heart of the AM3357ZCZD27 lies an ARM Cortex-A8 core that can run at a speed of up to 1 GHz. This core provides the computational horsepower necessary for intensive tasks and supports a variety of high-level operating systems, including Linux, Android, and Windows Embedded CE. The processor also features a floating-point unit (FPU) which accelerates math-intensive operations, making it ideal for applications that require fast and efficient numerical computations.

One of the standout features of the AM3357ZCZD27 is its integrated Programmable Real-Time Unit (PRU) subsystem. This subsystem consists of dual 32-bit RISC cores that can be used for real-time processing tasks, such as industrial communication protocols, motor control, and interfacing with custom peripherals. The PRU is highly versatile and allows for low-latency processing, which is critical in time-sensitive applications.

The processor also boasts a rich set of peripherals, including multiple UARTs, I2C, SPI, and USB interfaces, providing excellent connectivity options. It supports high-speed data transfer and has a built-in Ethernet MAC, making it suitable for networked applications. Additionally, the AM3357ZCZD27 includes a robust security framework with features like a Cryptographic Acceleration and Security Engine (CASE), which ensures secure data transmission and storage.

Designed with power efficiency in mind, the AM3357ZCZD27 is suitable for battery-powered devices as well. Its advanced power management techniques enable the processor to maintain a low-power state without sacrificing performance.

In summary, the AM3357ZCZD27 from Texas Instruments is a versatile and efficient microprocessor that offers a rich feature set for a multitude of applications, making it a top choice for designers and engineers seeking a reliable and high-performing processing solution.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
IBM
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.3746 $69.3746
2+ $56.9227 $113.8454
3+ $55.1439 $165.4317
4+ $53.3650 $213.4600
5+ $51.5862 $257.9310
7+ $46.2497 $323.7479
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess